Win Source Part Number: 1079211-MM1-B-20-430
Category: Circuit Protection>Circuit Breakers
Series: M
Package: Bulk
Voltage Rating - AC: 250 V
Voltage Rating - DC: 80 V
Standard Package: 1
Actuator Type: Lever
Illumination: None
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Current Rating (Amps): 3A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: 432-MM1-B-20-430-1-1
Approval Agency: CSA, TUV, UL
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | MM1-B-20-430-1-1BB-B-E |
| Product Name | Circuit Protection - Circuit Breakers |
| Rated AC Voltage | 250 volts |