Carling Technologies, Inc. Molded Case Circuit Breaker EA2-B0-16-810-2DA-BC

Description
CIRCUIT BREAKER, E SERIES, TWO POLE, CURRENT SERIES TRIP, DC LONG FREQUENCY AND DELAY, 100 AMP, BACK CONNECTED TERMINALS, 1/4 -20 STUD ALL TERMINALS @ 120 AMP, BLACK ON-OFF ACTUATOR SWITCH, 6-32 MOUNTING INSERTS, MAX APP RATING 125 VDC @ 120 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, E SERIES, TWO POLE, CURRENT SERIES TRIP, DC LONG FREQUENCY AND DELAY, 100 AMP, BACK CONNECTED TERMINALS, 1/4 -20 STUD ALL TERMINALS @ 120 AMP, BLACK ON-OFF ACTUATOR SWITCH, 6-32 MOUNTING INSERTS, MAX APP RATING 125 VDC @ 120 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 70926578 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
70926578
Molded Case Circuit Breaker 70926578
CIRCUIT BREAKER, E SERIES, TWO POLE, CURRENT SERIES TRIP, DC LONG FREQUENCY AND DELAY, 100 AMP, BACK CONNECTED TERMINALS, 1/4 -20 STUD ALL TERMINALS @ 120 AMP, BLACK ON-OFF ACTUATOR SWITCH, 6-32 MOUNTING INSERTS, MAX APP RATING 125 VDC @ 120 AMP. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, E SERIES, TWO POLE, CURRENT SERIES TRIP, DC LONG FREQUENCY AND DELAY, 100 AMP, BACK CONNECTED TERMINALS, 1/4 -20 STUD ALL TERMINALS @ 120 AMP, BLACK ON-OFF ACTUATOR SWITCH, 6-32 MOUNTING INSERTS, MAX APP RATING 125 VDC @ 120 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 70926578
Product Name Molded Case Circuit Breaker
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data