Carling Technologies, Inc. Hydraulic Magnetic 1-3 Pole, TUV Certified IEC/EN 60947-2 Circuit Breakers CX Series

Description
The CX-Series hydraulic/magnetic circuit breaker features a unique and innovative patent pending arc quenching configuration that allows it to safely handle high amperage and high DC voltage applications in a compact package. By using a patent pending magnetic flux boosting terminal configuration, a strong magnetic field is created thus motivating the arc into an enhanced arch chamber improving the breaker’s overall performance and reliability. The permanent magnets located at the entrance of the arc chamber combined with the upper and lower arc runner increase the magnetic blow out force and aid in motivating the arc off of the contacts and into the arc chamber. An enhanced arc chamber features splitter retainers with integrated pressurizing walls, which facilitates heat transfer from the arc thereby providing additional cooling and quick transition into the magnetically induced splitter plates. In turn, the twelve (12) splitter plates attract, segment, and cool the arc for full extinction. Combined, these features make the CX-Series circuit breaker the best in class, providing stable performance even in the most demanding applications. The CX-Series circuit breaker is ideal for integration into photovoltaic renewable energy systems. It can be designed into the system’s combiner box or main disconnect. The CX-Series is also ideal for integration into Information Technologies’ power distribution equipment utilizing high DC voltage input.
Datasheet
Description
The CX-Series hydraulic/magnetic circuit breaker features a unique and innovative patent pending arc quenching configuration that allows it to safely handle high amperage and high DC voltage applications in a compact package. By using a patent pending magnetic flux boosting terminal configuration, a strong magnetic field is created thus motivating the arc into an enhanced arch chamber improving the breaker’s overall performance and reliability. The permanent magnets located at the entrance of the arc chamber combined with the upper and lower arc runner increase the magnetic blow out force and aid in motivating the arc off of the contacts and into the arc chamber. An enhanced arc chamber features splitter retainers with integrated pressurizing walls, which facilitates heat transfer from the arc thereby providing additional cooling and quick transition into the magnetically induced splitter plates. In turn, the twelve (12) splitter plates attract, segment, and cool the arc for full extinction. Combined, these features make the CX-Series circuit breaker the best in class, providing stable performance even in the most demanding applications. The CX-Series circuit breaker is ideal for integration into photovoltaic renewable energy systems. It can be designed into the system’s combiner box or main disconnect. The CX-Series is also ideal for integration into Information Technologies’ power distribution equipment utilizing high DC voltage input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Magnetic 1-3 Pole, TUV Certified IEC/EN 60947-2 Circuit Breakers - CX Series - Carling Technologies, Inc.
Plainville, CT, USA
Hydraulic Magnetic 1-3 Pole, TUV Certified IEC/EN 60947-2 Circuit Breakers
CX Series
Hydraulic Magnetic 1-3 Pole, TUV Certified IEC/EN 60947-2 Circuit Breakers CX Series
The CX-Series hydraulic/magnetic circuit breaker features a unique and innovative patent pending arc quenching configuration that allows it to safely handle high amperage and high DC voltage applications in a compact package. By using a patent pending magnetic flux boosting terminal configuration, a strong magnetic field is created thus motivating the arc into an enhanced arch chamber improving the breaker’s overall performance and reliability. The permanent magnets located at the entrance of the arc chamber combined with the upper and lower arc runner increase the magnetic blow out force and aid in motivating the arc off of the contacts and into the arc chamber. An enhanced arc chamber features splitter retainers with integrated pressurizing walls, which facilitates heat transfer from the arc thereby providing additional cooling and quick transition into the magnetically induced splitter plates. In turn, the twelve (12) splitter plates attract, segment, and cool the arc for full extinction. Combined, these features make the CX-Series circuit breaker the best in class, providing stable performance even in the most demanding applications. The CX-Series circuit breaker is ideal for integration into photovoltaic renewable energy systems. It can be designed into the system’s combiner box or main disconnect. The CX-Series is also ideal for integration into Information Technologies’ power distribution equipment utilizing high DC voltage input.

The CX-Series hydraulic/magnetic circuit breaker features a unique and innovative patent pending arc quenching configuration that allows it to safely handle high amperage and high DC voltage applications in a compact package. By using a patent pending magnetic flux boosting terminal configuration, a strong magnetic field is created thus motivating the arc into an enhanced arch chamber improving the breaker’s overall performance and reliability. The permanent magnets located at the entrance of the arc chamber combined with the upper and lower arc runner increase the magnetic blow out force and aid in motivating the arc off of the contacts and into the arc chamber. An enhanced arc chamber features splitter retainers with integrated pressurizing walls, which facilitates heat transfer from the arc thereby providing additional cooling and quick transition into the magnetically induced splitter plates. In turn, the twelve (12) splitter plates attract, segment, and cool the arc for full extinction. Combined, these features make the CX-Series circuit breaker the best in class, providing stable performance even in the most demanding applications.

The CX-Series circuit breaker is ideal for integration into photovoltaic renewable energy systems. It can be designed into the system’s combiner box or main disconnect. The CX-Series is also ideal for integration into Information Technologies’ power distribution equipment utilizing high DC voltage input.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Circuit Breakers
Product Number CX Series
Product Name Hydraulic Magnetic 1-3 Pole, TUV Certified IEC/EN 60947-2 Circuit Breakers
Rated DC Voltage 250 to 600 volts
Rated Current 1 to 175 amps
Rated Breaking Capacity 600 to 10000 amps
Trip System Type Magnetic Hydraulic
Number of Poles 1 to 4
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A G Frame Molded Case Ckt-BKR - 140G-G2C3-C30-AJ - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Single Pole C-Trip Supplementary Circuit Breakers - 1C15UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
QLB Series Thermal Circuit Breaker, 30A - QLB-303-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers