Carling Technologies, Inc. Circuit Protection - Circuit Breakers MA2-B-32-410-1-A24-2-E

Description
Win Source Part Number: 1074689-MA2-B-32-410 -1-A24-2-E Category: Circuit Protection>Circuit Breakers Series: M Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Rocker Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA2-X0-16-282-421-4; AA2-B0-24-410-1B1-C; PP21-2-10.0A-OC-V; APL11-1-62-102-A; S201-C1; APL1-1-62-102; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. Current Rating (Amps): 1A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: L11D1EHN1A7980100,43 2-MA2-B-32-410-1-A24 -2-E,MA2B324101A242E Approval Agency: CSA, TUV, UL
Request a Quote
Description
Win Source Part Number: 1074689-MA2-B-32-410 -1-A24-2-E Category: Circuit Protection>Circuit Breakers Series: M Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Rocker Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA2-X0-16-282-421-4; AA2-B0-24-410-1B1-C; PP21-2-10.0A-OC-V; APL11-1-62-102-A; S201-C1; APL1-1-62-102; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. Current Rating (Amps): 1A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: L11D1EHN1A7980100,43 2-MA2-B-32-410-1-A24 -2-E,MA2B324101A242E Approval Agency: CSA, TUV, UL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - MA2-B-32-410-1-A24-2-E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
MA2-B-32-410-1-A24-2-E
Circuit Protection - Circuit Breakers MA2-B-32-410-1-A24-2-E
Win Source Part Number: 1074689-MA2-B-32-410 -1-A24-2-E Category: Circuit Protection>Circuit Breakers Series: M Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Rocker Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA2-X0-16-282-421-4; AA2-B0-24-410-1B1-C; PP21-2-10.0A-OC-V; APL11-1-62-102-A; S201-C1; APL1-1-62-102; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. Current Rating (Amps): 1A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: L11D1EHN1A7980100,43 2-MA2-B-32-410-1-A24 -2-E,MA2B324101A242E Approval Agency: CSA, TUV, UL

Win Source Part Number: 1074689-MA2-B-32-410-1-A24-2-E
Category: Circuit Protection>Circuit Breakers
Series: M
Package: Bulk
Voltage Rating - AC: 250 V
Voltage Rating - DC: 80 V
Standard Package: 1
Actuator Type: Rocker
Illumination: None
Number of Poles: 2
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): AA2-X0-16-282-421-4; AA2-B0-24-410-1B1-C; PP21-2-10.0A-OC-V; APL11-1-62-102-A; S201-C1; APL1-1-62-102;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
Current Rating (Amps): 1A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: L11D1EHN1A7980100,432-MA2-B-32-410-1-A24-2-E,MA2B324101A242E
Approval Agency: CSA, TUV, UL

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number MA2-B-32-410-1-A24-2-E
Product Name Circuit Protection - Circuit Breakers
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data