Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
CARLING TECHNOLOGIES, INC.
MF1-B-34-612-1-CC4-B-D -- MF1B346121CC4BD ROHS COMPLIANT CARLING TECHNOLOGIES
Carling Technologies, Inc.
Mf1B346121Cc4Bd Rohs Compliant Carling Technologies
MF1-B-34-612-1-CC4-B-D
Description
MF1B346121CC4BD ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
MF1B346121CC4BD ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mf1B346121Cc4Bd Rohs Compliant Carling Technologies
47M1474
Mf1B346121Cc4Bd Rohs Compliant Carling Technologies
47M1474
MF1B346121CC4BD ROHS COMPLIANT: YES
MF1B346121CC4BD ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Circuit Breakers
Product Number
47M1474
Product Name
Mf1B346121Cc4Bd Rohs Compliant Carling Technologies
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
736W Series Press to Reset Thermal Circuit Breaker, 15A, Non Illuminated Switch
736W-B/302
Specs
Rated AC Voltage
125 volts
Rated Current
15 amps
Trip System Type
Thermal
View Details
Interpower
Circuit Breaker
82910081
Specs
Rated AC Voltage
240 to 250 volts
Rated Current
15 amps
Approvals / Ratings
CE
View Details
Green Cubes Technology
2U DC Breaker Panel
Specs
Rated DC Voltage
20 to 60 volts
Rated Current
450 amps
Features
Trip Indicator
View Details
SCHURTER Inc
Circuit Breakers
4411.0015
Specs
Rated Current
6 amps
Trip System Type
Thermal
Mounting Style
Plug-in
View Details