Carling Technologies, Inc. Mag Hydraulic Ckt Breaker, 1P, 5A, 1Ka; Product Range Carling Technologies MT1-M-32-450-1-A21-B-E

Description
MAG HYDRAULIC CKT BREAKER, 1P, 5A, 1KA; Product Range:M Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:7s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet
Description
MAG HYDRAULIC CKT BREAKER, 1P, 5A, 1KA; Product Range:M Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:7s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mag Hydraulic Ckt Breaker, 1P, 5A, 1Ka; Product Range Carling Technologies - 72AC4630 - Newark, An Avnet Company
Chicago, IL, United States
Mag Hydraulic Ckt Breaker, 1P, 5A, 1Ka; Product Range Carling Technologies
72AC4630
Mag Hydraulic Ckt Breaker, 1P, 5A, 1Ka; Product Range Carling Technologies 72AC4630
MAG HYDRAULIC CKT BREAKER, 1P, 5A, 1KA; Product Range:M Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:7s; Dielectric Strength:1.5kV RoHS Compliant: Yes

MAG HYDRAULIC CKT BREAKER, 1P, 5A, 1KA; Product Range:M Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:7s; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 72AC4630
Product Name Mag Hydraulic Ckt Breaker, 1P, 5A, 1Ka; Product Range Carling Technologies
Rated Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Circuit Breakers - 1236692 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
QLB Series Thermal Circuit Breaker, 7A - QLB-073-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - T12-221R-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details