Carling Technologies, Inc. Circuit Breakers J61-B0-24-620-K3C-D3

Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 240V AC DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 240V AC DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-1336-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
432-1336-ND
Circuit Breakers 432-1336-ND
Circuit Breaker Magnetic (Hydraulic Delay) 20A 240V AC DC Rocker Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 20A 240V AC DC Rocker Panel Mount

Buy Now Datasheet
Circuit Breaker, 1 Pole, 240V, 20A; Product Range Carling Technologies - 47AC8351 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 240V, 20A; Product Range Carling Technologies
47AC8351
Circuit Breaker, 1 Pole, 240V, 20A; Product Range Carling Technologies 47AC8351
CIRCUIT BREAKER, 1 POLE, 240V, 20A; Product Range:J Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:240VAC; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:1.5kV RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 240V, 20A; Product Range:J Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:240VAC; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 432-1336-ND 47AC8351
Product Name Circuit Breakers Circuit Breaker, 1 Pole, 240V, 20A; Product Range Carling Technologies
Rated Current 20 amps 20 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data