Carling Technologies, Inc. Circuit Breaker;Hyd/Mag;Rocker;Cur-Rtg 10A;Snap-In Front Panel;1 Pole MF1-B-34-610-1-BB6-B-C

Description
125⁄250 VAC, 80 VDC , Series Trip Type Circuit, M Series Rockers The height of the rocker is 1.560 in. The low cost M-series utilizes the hydraulic magnetic principle which provides accurate and reliable circuit protection even when exposed to extremely hot and⁄or cold application environments.
Description
125⁄250 VAC, 80 VDC , Series Trip Type Circuit, M Series Rockers The height of the rocker is 1.560 in. The low cost M-series utilizes the hydraulic magnetic principle which provides accurate and reliable circuit protection even when exposed to extremely hot and⁄or cold application environments.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Hyd/Mag;Rocker;Cur-Rtg 10A;Snap-In Front Panel;1 Pole - 70132013 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Rocker;Cur-Rtg 10A;Snap-In Front Panel;1 Pole
70132013
Circuit Breaker;Hyd/Mag;Rocker;Cur-Rtg 10A;Snap-In Front Panel;1 Pole 70132013
125⁄250 VAC, 80 VDC , Series Trip Type Circuit, M Series Rockers The height of the rocker is 1.560 in. The low cost M-series utilizes the hydraulic magnetic principle which provides accurate and reliable circuit protection even when exposed to extremely hot and⁄or cold application environments.

125⁄250 VAC, 80 VDC , Series Trip Type Circuit, M Series Rockers

  • The height of the rocker is 1.560 in.
    The low cost M-series utilizes the hydraulic magnetic principle which provides accurate and reliable circuit protection even when exposed to extremely hot and⁄or cold application environments.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70132013
Product Name Circuit Breaker;Hyd/Mag;Rocker;Cur-Rtg 10A;Snap-In Front Panel;1 Pole
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 80 volts
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A G Frame Molded Case Ckt-BKR - 140G-G2C3-C25-KA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Circuit Breakers & Accessories - 1BU2M - Powell Electronics, Inc.
Specs
Rated Current 2 amps
View Details