CIRCUIT BREAKER, 2 POLE, 30A, 600VAC; Product Range:E Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:600V; Interrupting Capacity:10kA; Trip Time:500s; Dielectric Strength:2.2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 39C0106 |
| Product Name | Circuit Breaker, 2 Pole, 30A, 600Vac; Product Range Carling Technologies |
| Rated Current | 30 amps |