Carling Technologies, Inc. Hydraulic Magnetic 1-3 Pole Circuit Breakers H Series

Description
The H-Series hydraulic/magnetic circuit breaker provides dependable circuit protection in a low cost, compact package. By meeting IEC spacing requirements, H-Series is the ideal choice for international market applications. It also features a “trip-free” mechanism, which will open the contacts when a fault condition occurs, even if the handle is held in the ON position. Although a low cost option, the H-Series circuit breaker was designed for maximum performance and reliable equipment protection meeting’s Carling’s stringent quality standards.
Datasheet
Description
The H-Series hydraulic/magnetic circuit breaker provides dependable circuit protection in a low cost, compact package. By meeting IEC spacing requirements, H-Series is the ideal choice for international market applications. It also features a “trip-free” mechanism, which will open the contacts when a fault condition occurs, even if the handle is held in the ON position. Although a low cost option, the H-Series circuit breaker was designed for maximum performance and reliable equipment protection meeting’s Carling’s stringent quality standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Magnetic 1-3 Pole Circuit Breakers - H Series - Carling Technologies, Inc.
Plainville, CT, USA
Hydraulic Magnetic 1-3 Pole Circuit Breakers
H Series
Hydraulic Magnetic 1-3 Pole Circuit Breakers H Series
The H-Series hydraulic/magnetic circuit breaker provides dependable circuit protection in a low cost, compact package. By meeting IEC spacing requirements, H-Series is the ideal choice for international market applications. It also features a “trip-free” mechanism, which will open the contacts when a fault condition occurs, even if the handle is held in the ON position. Although a low cost option, the H-Series circuit breaker was designed for maximum performance and reliable equipment protection meeting’s Carling’s stringent quality standards.

The H-Series hydraulic/magnetic circuit breaker provides dependable circuit protection in a low cost, compact package. By meeting IEC spacing requirements, H-Series is the ideal choice for international market applications. It also features a “trip-free” mechanism, which will open the contacts when a fault condition occurs, even if the handle is held in the ON position. Although a low cost option, the H-Series circuit breaker was designed for maximum performance and reliable equipment protection meeting’s Carling’s stringent quality standards.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Circuit Breakers
Product Number H Series
Product Name Hydraulic Magnetic 1-3 Pole Circuit Breakers
Rated AC Voltage 250 volts
Rated DC Voltage 65 to 80 volts
Rated Current 1 to 35 amps
Rated Breaking Capacity 500 to 3000 amps
Trip System Type Magnetic Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 30A - QLB-303-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 1393248-7 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details