Circuit Breaker AC DC
MAG HYDRAULIC CKT BREAKER, 2P, 10A, 1KA; Product Range:M Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:70s; Dielectric Strength:1.5kV RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 432-MA2-B-34-610-1-A26-B-E-ND | 70T9756 |
| Product Name | Circuit Breakers | Mag Hydraulic Ckt Breaker, 2P, 10A, 1Ka; Product Range Carling Technologies |
| Rated Current | 10 amps | 10 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic |
| Features | Trip Indicator | |
| Mounting Style | Plug-in |