CIRCUIT BREAKER, THERMAL, 1P, 250V, 20A; Product Range:CMB Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 84K1128 |
| Product Name | Circuit Breaker, Thermal, 1P, 250V, 20A; Product Range Carling Technologies |
| Rated AC Voltage | 250 volts |