Circuit Breaker, Hydraulic/Magnetic, 2 Pole, Black, Dual Legend, 10 Amps
CIRCUIT BREAKER, 2 POLE, 10A, 600VAC; Product Range:E Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:600V; Interrupting Capacity:10kA; Trip Time:500s; Dielectric Strength:2.2kV RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 70131795 | 70T5808 |
| Product Name | Circuit Breaker, Hydraulic/Magnetic, 2 Pole, Black, Dual Legend, 10 Amps | Circuit Breaker, 2 Pole, 10A, 600Vac; Product Range Carling Technologies |
| Rated Current | 10 amps |