The C-Series hydraulic/magnetic circuit breakers are designed for those applications requiring higher amperage and voltage handling capability in a smaller package. Available with American Standard or Metric Threaded Stud terminals, or Saddle Clamp screw terminals. Optional mid-trip handle style actuator allows visual indication of electrical overload with or without alarm feature. These circuit breakers are also available with new solid color rocker actuators and unique two-color Visi-rocker® actuators. Visi-rocker can be specified to indicate either the ON or TRIPPED/OFF mode. The exclusive Rockerguard and Push-To-Reset bezel help prevent inadvertent actuation.
| Carling Technologies, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | C Series |
| Product Name | Hydraulic Magnetic Circuit Breakers with Exclusive Rockerguard |
| Rated AC Voltage | 125 to 480 volts |
| Rated DC Voltage | 32 to 250 volts |
| Rated Current | 0.0200 to 100 amps |
| Rated Breaking Capacity | 1000 to 50000 amps |
| Trip System Type | Magnetic Hydraulic |