MAG HYDRAULIC CKT BREAKER, 1P, 2A, 1KA; Product Range:M Series; Current Rating:2A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:70s; Dielectric Strength:1.5kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 72AC4631 |
| Product Name | Mag Hydraulic Ckt Breaker, 1P, 2A, 1Ka; Product Range Carling Technologies |
| Rated Current | 2 amps |