Carling Technologies, Inc. Hydraulic Magnetic Circuit Breakers MS-Series

Description
The MS-Series hydraulic/magnetic Sealed Toggle Circuit Breaker is designed and tested to operate flawlessly in the harshest of environments. Ideally suited for COTS (commercial off the shelf) military applications, the MS-Series features a durable metal and sealed mounting bushing with MIL-PRF-39019F ingress protection when mounted in a panel. This class-leading, affordable circuit breaker was also designed in accordance with the requirements of MIL-PRF-55629 and MIL STD 202, making it the best choice when the application consideration includes shock, vibration, moisture resistance, salt spray and thermal shock. The MS-Series’ compact size and reliability make it ideal for ruggedized communication equipment and other mission critical equipment.
Datasheet
Description
The MS-Series hydraulic/magnetic Sealed Toggle Circuit Breaker is designed and tested to operate flawlessly in the harshest of environments. Ideally suited for COTS (commercial off the shelf) military applications, the MS-Series features a durable metal and sealed mounting bushing with MIL-PRF-39019F ingress protection when mounted in a panel. This class-leading, affordable circuit breaker was also designed in accordance with the requirements of MIL-PRF-55629 and MIL STD 202, making it the best choice when the application consideration includes shock, vibration, moisture resistance, salt spray and thermal shock. The MS-Series’ compact size and reliability make it ideal for ruggedized communication equipment and other mission critical equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Magnetic Circuit Breakers - MS-Series - Carling Technologies, Inc.
Plainville, CT, USA
Hydraulic Magnetic Circuit Breakers
MS-Series
Hydraulic Magnetic Circuit Breakers MS-Series
The MS-Series hydraulic/magnetic Sealed Toggle Circuit Breaker is designed and tested to operate flawlessly in the harshest of environments. Ideally suited for COTS (commercial off the shelf) military applications, the MS-Series features a durable metal and sealed mounting bushing with MIL-PRF-39019F ingress protection when mounted in a panel. This class-leading, affordable circuit breaker was also designed in accordance with the requirements of MIL-PRF-55629 and MIL STD 202, making it the best choice when the application consideration includes shock, vibration, moisture resistance, salt spray and thermal shock. The MS-Series’ compact size and reliability make it ideal for ruggedized communication equipment and other mission critical equipment.

The MS-Series hydraulic/magnetic Sealed Toggle Circuit Breaker is designed and tested to operate flawlessly in the harshest of environments. Ideally suited for COTS (commercial off the shelf) military applications, the MS-Series features a durable metal and sealed mounting bushing with MIL-PRF-39019F ingress protection when mounted in a panel. This class-leading, affordable circuit breaker was also designed in accordance with the requirements of MIL-PRF-55629 and MIL STD 202, making it the best choice when the application consideration includes shock, vibration, moisture resistance, salt spray and thermal shock. The MS-Series’ compact size and reliability make it ideal for ruggedized communication equipment and other mission critical equipment.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Circuit Breakers
Product Number MS-Series
Product Name Hydraulic Magnetic Circuit Breakers
Rated AC Voltage 120 to 240 volts
Rated DC Voltage 65 volts
Rated Current 0.0200 to 30 amps
Rated Breaking Capacity 3000 to 8000 amps
Trip System Type Magnetic Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

NEMA Extra Space Pump Panel Ckt-bkr - 1233X-ENB-A2M-6GP-49-90011 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 135 amps
View Details
Circuit Breakers & Accessories - 1BU12M - Powell Electronics, Inc.
Specs
Rated Current 12 amps
View Details
QLB Series Thermal Circuit Breaker, 30A - QLB-303-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers