Carling Technologies, Inc. Mag Hydraulic Ckt Breaker, 1P, 20A, 1Ka; Product Range Carling Technologies MT1-B-14-620-1-A24-B-J

Description
MAG HYDRAULIC CKT BREAKER, 1P, 20A, 1KA; Product Range:M Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:70s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet
Description
MAG HYDRAULIC CKT BREAKER, 1P, 20A, 1KA; Product Range:M Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:70s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mag Hydraulic Ckt Breaker, 1P, 20A, 1Ka; Product Range Carling Technologies - 71T4308 - Newark, An Avnet Company
Chicago, IL, United States
Mag Hydraulic Ckt Breaker, 1P, 20A, 1Ka; Product Range Carling Technologies
71T4308
Mag Hydraulic Ckt Breaker, 1P, 20A, 1Ka; Product Range Carling Technologies 71T4308
MAG HYDRAULIC CKT BREAKER, 1P, 20A, 1KA; Product Range:M Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:70s; Dielectric Strength:1.5kV RoHS Compliant: Yes

MAG HYDRAULIC CKT BREAKER, 1P, 20A, 1KA; Product Range:M Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:70s; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 71T4308
Product Name Mag Hydraulic Ckt Breaker, 1P, 20A, 1Ka; Product Range Carling Technologies
Rated Current 20 amps
Unlock Full Specs
to access all available technical data