Carling Technologies, Inc. Circuit Breaker, 2 Pole, 30A, 600Vac; Product Range Carling Technologies EA2-B0-12-630-1DA-BC

Description
CIRCUIT BREAKER, 2 POLE, 30A, 600VAC; Product Range:E Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:600V; Interrupting Capacity:10kA; Trip Time:7s; Dielectric Strength:2.2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 2 POLE, 30A, 600VAC; Product Range:E Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:600V; Interrupting Capacity:10kA; Trip Time:7s; Dielectric Strength:2.2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 30A, 600Vac; Product Range Carling Technologies - 70T5472 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 30A, 600Vac; Product Range Carling Technologies
70T5472
Circuit Breaker, 2 Pole, 30A, 600Vac; Product Range Carling Technologies 70T5472
CIRCUIT BREAKER, 2 POLE, 30A, 600VAC; Product Range:E Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:600V; Interrupting Capacity:10kA; Trip Time:7s; Dielectric Strength:2.2kV RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 30A, 600VAC; Product Range:E Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:600V; Interrupting Capacity:10kA; Trip Time:7s; Dielectric Strength:2.2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 70T5472
Product Name Circuit Breaker, 2 Pole, 30A, 600Vac; Product Range Carling Technologies
Rated Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details