The M-Series miniature hydraulic/magnetic circuit breakers are designed for those demanding applications where space, aesthetics and snap-in front panel mounting are important. These circuit breakers are available in a choice of rocker actuator styles and colors, including paddle and baton style handle actuators, push-to-reset and push-pull pushbutton actuators, Visi-Rocker two color actuators as well as non-illuminated or illuminated rocker versions with LED or neon bulbs. The exclusive Rockerguard bezel helps prevent inadvertent actuation. Wiping contact design insures long term reliability. Various styling options allow design flexibility. M Series circuit breakers are offered in 1 & 2 poles, 0.02 to 30 amps, up to 250VAC or 80VDC. They are available with a choice of time delays, terminals, panel hardware, actuator styles, colors, & imprinting.
| Carling Technologies, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | M Series |
| Product Name | Hydraulic Magnetic 1-2 Pole or Parallel Pole Miniature Circuit Breakers |
| Rated AC Voltage | 125 to 250 volts |
| Rated DC Voltage | 32 to 80 volts |
| Rated Current | 0.0200 to 30 amps |
| Rated Breaking Capacity | 600 to 1000 amps |
| Trip System Type | Magnetic Hydraulic |