Win Source Part Number: 1191736-CX2-B0-14-65
Category: Circuit Protection>Circuit Breakers
Series: CX
Package: Bulk
Voltage Rating - DC: 440 V
Standard Package: 1
Actuator Type: Lever
Illumination: None
Number of Poles: 2
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
Current Rating (Amps): 50A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: CX2B0146506CB14W,432
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | CX2-B0-14-650-6CB-14W |
| Product Name | Circuit Protection - Circuit Breakers |
| Rated DC Voltage | 440 volts |