CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 15A; Product Range:M Series; Current Rating:15A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:15s; Dielectric Strength:1.5kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 95F8968 |
| Product Name | Circuit Breaker, Hyd-Mag, 1P, 250V, 15A; Product Range Carling Technologies |
| Rated Current | 15 amps |