Carling Technologies, Inc. Circuit Protection - Circuit Breakers CMB-153-27G3N-B-A

Description
Win Source Part Number: 1081378-CMB-153-27G3 N-B-A Category: Circuit Protection>Circuit Breakers Series: CMB Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 32 V Standard Package: 100 Actuator Type: Push to Reset Illumination: None Number of Poles: 1 Breaker Type: Thermal Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CMB-163-11C3N-B-A; C1005B-3B161BR3; CLB-153-11A3N-B-A; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Current Rating (Amps): 15A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: 432-CMB-153-27G3N-B- A,CMB15327G3NBA,CA2B 034620321C
Request a Quote Datasheet
Description
Win Source Part Number: 1081378-CMB-153-27G3 N-B-A Category: Circuit Protection>Circuit Breakers Series: CMB Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 32 V Standard Package: 100 Actuator Type: Push to Reset Illumination: None Number of Poles: 1 Breaker Type: Thermal Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CMB-163-11C3N-B-A; C1005B-3B161BR3; CLB-153-11A3N-B-A; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Current Rating (Amps): 15A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: 432-CMB-153-27G3N-B- A,CMB15327G3NBA,CA2B 034620321C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - CMB-153-27G3N-B-A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
CMB-153-27G3N-B-A
Circuit Protection - Circuit Breakers CMB-153-27G3N-B-A
Win Source Part Number: 1081378-CMB-153-27G3 N-B-A Category: Circuit Protection>Circuit Breakers Series: CMB Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 32 V Standard Package: 100 Actuator Type: Push to Reset Illumination: None Number of Poles: 1 Breaker Type: Thermal Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CMB-163-11C3N-B-A; C1005B-3B161BR3; CLB-153-11A3N-B-A; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Current Rating (Amps): 15A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: 432-CMB-153-27G3N-B- A,CMB15327G3NBA,CA2B 034620321C

Win Source Part Number: 1081378-CMB-153-27G3N-B-A
Category: Circuit Protection>Circuit Breakers
Series: CMB
Package: Bulk
Voltage Rating - AC: 250 V
Voltage Rating - DC: 32 V
Standard Package: 100
Actuator Type: Push to Reset
Illumination: None
Number of Poles: 1
Breaker Type: Thermal
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): CMB-163-11C3N-B-A; C1005B-3B161BR3; CLB-153-11A3N-B-A;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
Current Rating (Amps): 15A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: 432-CMB-153-27G3N-B-A,CMB15327G3NBA,CA2B034620321C

Buy Now
Thermal Circuit Breaker, 1 Pole, 15A; Product Range Carling Technologies - 50M0316 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 15A; Product Range Carling Technologies
50M0316
Thermal Circuit Breaker, 1 Pole, 15A; Product Range Carling Technologies 50M0316
THERMAL CIRCUIT BREAKER, 1 POLE, 15A; Product Range:CMB Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 15A; Product Range:CMB Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number CMB-153-27G3N-B-A 50M0316
Product Name Circuit Protection - Circuit Breakers Thermal Circuit Breaker, 1 Pole, 15A; Product Range Carling Technologies
Rated AC Voltage 250 volts 250 volts
Rated DC Voltage 32 volts 32 volts
Trip System Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D50UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - A-0701I -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
Motor Protection - 1216846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Electronic circuit breaker - 787-3861/050-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers