Carling Technologies, Inc. GFCI/ELCI & Panel Seal Circuit Breakers PC Series

Description
The PC-Series, AC Residual Current Circuit Breaker with Overcurrent Protection (RCBO), combines the ground fault protection of a GFCI with the familiar overcurrent tripping characteristics of a normal circuit breaker. It detects lower level ground faults that do not trip ordinary circuit breakers, but could lead to fires. It increases safety around boats and marinas, protecting against electrical shock hazards near water. It is suitable as: a single circuit solution for AC branch ground fault protection; AC main ground fault protection for a boat’s entire AC electrical system; portable generator ground fault protection. Innovative features include two integrated LED indicators distinguish if a breaker I closed with Line Voltage present, or has opened due to leakage current, or has opened due to over current, or is closed with no Line Voltage present. It also offers an optional Hot/Neutral reversal detection and protection.
Datasheet
Description
The PC-Series, AC Residual Current Circuit Breaker with Overcurrent Protection (RCBO), combines the ground fault protection of a GFCI with the familiar overcurrent tripping characteristics of a normal circuit breaker. It detects lower level ground faults that do not trip ordinary circuit breakers, but could lead to fires. It increases safety around boats and marinas, protecting against electrical shock hazards near water. It is suitable as: a single circuit solution for AC branch ground fault protection; AC main ground fault protection for a boat’s entire AC electrical system; portable generator ground fault protection. Innovative features include two integrated LED indicators distinguish if a breaker I closed with Line Voltage present, or has opened due to leakage current, or has opened due to over current, or is closed with no Line Voltage present. It also offers an optional Hot/Neutral reversal detection and protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI/ELCI & Panel Seal Circuit Breakers - PC Series - Carling Technologies, Inc.
Plainville, CT, USA
GFCI/ELCI & Panel Seal Circuit Breakers
PC Series
GFCI/ELCI & Panel Seal Circuit Breakers PC Series
The PC-Series, AC Residual Current Circuit Breaker with Overcurrent Protection (RCBO), combines the ground fault protection of a GFCI with the familiar overcurrent tripping characteristics of a normal circuit breaker. It detects lower level ground faults that do not trip ordinary circuit breakers, but could lead to fires. It increases safety around boats and marinas, protecting against electrical shock hazards near water. It is suitable as: a single circuit solution for AC branch ground fault protection; AC main ground fault protection for a boat’s entire AC electrical system; portable generator ground fault protection. Innovative features include two integrated LED indicators distinguish if a breaker I closed with Line Voltage present, or has opened due to leakage current, or has opened due to over current, or is closed with no Line Voltage present. It also offers an optional Hot/Neutral reversal detection and protection.

The PC-Series, AC Residual Current Circuit Breaker with Overcurrent Protection (RCBO), combines the ground fault protection of a GFCI with the familiar overcurrent tripping characteristics of a normal circuit breaker. It detects lower level ground faults that do not trip ordinary circuit breakers, but could lead to fires. It increases safety around boats and marinas, protecting against electrical shock hazards near water. It is suitable as: a single circuit solution for AC branch ground fault protection; AC main ground fault protection for a boat’s entire AC electrical system; portable generator ground fault protection. Innovative features include two integrated LED indicators distinguish if a breaker I closed with Line Voltage present, or has opened due to leakage current, or has opened due to over current, or is closed with no Line Voltage present. It also offers an optional Hot/Neutral reversal detection and protection.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Circuit Breakers
Product Number PC Series
Product Name GFCI/ELCI & Panel Seal Circuit Breakers
Rated AC Voltage 120 to 240 volts
Rated Current 1 to 50 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic Hydraulic
Number of Poles 1 to 3
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A G Frame Molded Case Ckt-BKR - 140G-G2C3-C20-KA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B3.5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 3.5 amps
View Details
2 suppliers
QLB Series Thermal Circuit Breaker, 7A - QLB-073-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers