Carling Technologies, Inc. Hydraulic Magnetic 1-4 Pole, DIN Rail Circuit Breakers G Series

Description
The G-Series hydraulic-magnetic circuit breaker insures maximum protection by integrating wiping contacts for longevity; a common trip linkage between poles; a unique terminal bus connection system; and optional integrated auxiliary contacts. It is also suitable for reverse feed and provides finger safe terminals. This DIN rail mount circuit breaker accommodates either a 35mm x 7.5mm, or a 35mm x 15mm symmetrical din rails. G-Series DIN Rail Circuit Breaker: UL 489 Listed: 1 to 3 poles; 1-50 Amps; 125 VDC, 240 VAC; UL Recognized: 1 to 4 poles; 0.1-63 Amps; 80 VDC, 240 VAC/480VAC; cUL, TUV & CCC. Specs Certifications UL 489, UL Recognized, CSA Accepted and TUV Certified Number of Poles 1-4 poles (4th pole for neutral break only) Available Delays AC & DC Instantaneous, Ultra-Short, Short, Medium, Long AC & DC High Inrush - Short, Medium, Long Maximum Current and Voltage Ratings 0.2-63A @ 80VDC 0.2-63A @ 240VAC 0.2-63A @ 480VAC Maximum Interrupting Capacity 3,000A @ 80VDC 3,000A @ 240VAC 1,500A @ 480VAC Auxiliary Switch Ratings 3A @ 125VAC 2A @ 30VDC Available Circuits Series Trip Switch Only Actuator Style Solid Color Handle (1 per unit) Terminal Options Screw Terminal Mounting Method Rear mount on DIN Rail Value Added Custom actuator colors Non-standard amp ratings and more
Datasheet
Description
The G-Series hydraulic-magnetic circuit breaker insures maximum protection by integrating wiping contacts for longevity; a common trip linkage between poles; a unique terminal bus connection system; and optional integrated auxiliary contacts. It is also suitable for reverse feed and provides finger safe terminals. This DIN rail mount circuit breaker accommodates either a 35mm x 7.5mm, or a 35mm x 15mm symmetrical din rails. G-Series DIN Rail Circuit Breaker: UL 489 Listed: 1 to 3 poles; 1-50 Amps; 125 VDC, 240 VAC; UL Recognized: 1 to 4 poles; 0.1-63 Amps; 80 VDC, 240 VAC/480VAC; cUL, TUV & CCC. Specs Certifications UL 489, UL Recognized, CSA Accepted and TUV Certified Number of Poles 1-4 poles (4th pole for neutral break only) Available Delays AC & DC Instantaneous, Ultra-Short, Short, Medium, Long AC & DC High Inrush - Short, Medium, Long Maximum Current and Voltage Ratings 0.2-63A @ 80VDC 0.2-63A @ 240VAC 0.2-63A @ 480VAC Maximum Interrupting Capacity 3,000A @ 80VDC 3,000A @ 240VAC 1,500A @ 480VAC Auxiliary Switch Ratings 3A @ 125VAC 2A @ 30VDC Available Circuits Series Trip Switch Only Actuator Style Solid Color Handle (1 per unit) Terminal Options Screw Terminal Mounting Method Rear mount on DIN Rail Value Added Custom actuator colors Non-standard amp ratings and more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Magnetic 1-4 Pole, DIN Rail Circuit Breakers - G Series - Carling Technologies, Inc.
Plainville, CT, USA
Hydraulic Magnetic 1-4 Pole, DIN Rail Circuit Breakers
G Series
Hydraulic Magnetic 1-4 Pole, DIN Rail Circuit Breakers G Series
The G-Series hydraulic-magnetic circuit breaker insures maximum protection by integrating wiping contacts for longevity; a common trip linkage between poles; a unique terminal bus connection system; and optional integrated auxiliary contacts. It is also suitable for reverse feed and provides finger safe terminals. This DIN rail mount circuit breaker accommodates either a 35mm x 7.5mm, or a 35mm x 15mm symmetrical din rails. G-Series DIN Rail Circuit Breaker: UL 489 Listed: 1 to 3 poles; 1-50 Amps; 125 VDC, 240 VAC; UL Recognized: 1 to 4 poles; 0.1-63 Amps; 80 VDC, 240 VAC/480VAC; cUL, TUV & CCC. Specs Certifications UL 489, UL Recognized, CSA Accepted and TUV Certified Number of Poles 1-4 poles (4th pole for neutral break only) Available Delays AC & DC Instantaneous, Ultra-Short, Short, Medium, Long AC & DC High Inrush - Short, Medium, Long Maximum Current and Voltage Ratings 0.2-63A @ 80VDC 0.2-63A @ 240VAC 0.2-63A @ 480VAC Maximum Interrupting Capacity 3,000A @ 80VDC 3,000A @ 240VAC 1,500A @ 480VAC Auxiliary Switch Ratings 3A @ 125VAC 2A @ 30VDC Available Circuits Series Trip Switch Only Actuator Style Solid Color Handle (1 per unit) Terminal Options Screw Terminal Mounting Method Rear mount on DIN Rail Value Added Custom actuator colors Non-standard amp ratings and more

The G-Series hydraulic-magnetic circuit breaker insures maximum protection by integrating wiping contacts for longevity; a common trip linkage between poles; a unique terminal bus connection system; and optional integrated auxiliary contacts. It is also suitable for reverse feed and provides finger safe terminals. This DIN rail mount circuit breaker accommodates either a 35mm x 7.5mm, or a 35mm x 15mm symmetrical din rails.

G-Series DIN Rail Circuit Breaker:
UL 489 Listed: 1 to 3 poles; 1-50 Amps; 125 VDC, 240 VAC;
UL Recognized: 1 to 4 poles; 0.1-63 Amps; 80 VDC, 240 VAC/480VAC; cUL, TUV & CCC.

Specs

CertificationsUL 489, UL Recognized, CSA Accepted and TUV Certified
Number of Poles1-4 poles (4th pole for neutral break only)
Available DelaysAC & DC Instantaneous, Ultra-Short, Short, Medium, Long
AC & DC High Inrush - Short, Medium, Long
Maximum Current and Voltage Ratings0.2-63A @ 80VDC
0.2-63A @ 240VAC
0.2-63A @ 480VAC
Maximum Interrupting Capacity3,000A @ 80VDC
3,000A @ 240VAC
1,500A @ 480VAC
Auxiliary Switch Ratings3A @ 125VAC
2A @ 30VDC
Available CircuitsSeries Trip
Switch Only
Actuator StyleSolid Color Handle (1 per unit)
Terminal OptionsScrew Terminal
Mounting MethodRear mount on DIN Rail
Value AddedCustom actuator colors
Non-standard amp ratings
and more
Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Circuit Breakers
Product Number G Series
Product Name Hydraulic Magnetic 1-4 Pole, DIN Rail Circuit Breakers
Rated AC Voltage 240 to 480 volts
Rated DC Voltage 80 volts
Rated Current 0.0200 to 63 amps
Rated Breaking Capacity 1000 to 3000 amps
Trip System Type Magnetic Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - A-0703L(AUTO RESET) -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 to 24 volts
View Details