Carling Technologies, Inc. Circuit Breaker, 2 Pole, 50A, 600Vac; Product Range Carling Technologies EA2-B0-16-650-1DA-BC

Description
CIRCUIT BREAKER, 2 POLE, 50A, 600VAC; Product Range:E Series; Current Rating:50A; No. of Poles:2 Pole; Input Voltage VAC:600V; Interrupting Capacity:10kA; Trip Time:800s; Dielectric Strength:2.2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 2 POLE, 50A, 600VAC; Product Range:E Series; Current Rating:50A; No. of Poles:2 Pole; Input Voltage VAC:600V; Interrupting Capacity:10kA; Trip Time:800s; Dielectric Strength:2.2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 50A, 600Vac; Product Range Carling Technologies - 39C0108 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 50A, 600Vac; Product Range Carling Technologies
39C0108
Circuit Breaker, 2 Pole, 50A, 600Vac; Product Range Carling Technologies 39C0108
CIRCUIT BREAKER, 2 POLE, 50A, 600VAC; Product Range:E Series; Current Rating:50A; No. of Poles:2 Pole; Input Voltage VAC:600V; Interrupting Capacity:10kA; Trip Time:800s; Dielectric Strength:2.2kV RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 50A, 600VAC; Product Range:E Series; Current Rating:50A; No. of Poles:2 Pole; Input Voltage VAC:600V; Interrupting Capacity:10kA; Trip Time:800s; Dielectric Strength:2.2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 70926603 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
70926603
Molded Case Circuit Breaker 70926603
CIRCUIT BREAKER, 2 POLE, 50A, 600VAC, PRODUCT RANGE:E SERIES, CURRENT RATING:50A, NO. OF POLES:2 POLE, INPUT VOLTAGE VAC:600V, INTERRUPTING CAPACITY:10KA, TRIP TIME:800S, DIELECTRIC STRENGTH:2.2KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 2 POLE, 50A, 600VAC, PRODUCT RANGE:E SERIES, CURRENT RATING:50A, NO. OF POLES:2 POLE, INPUT VOLTAGE VAC:600V, INTERRUPTING CAPACITY:10KA, TRIP TIME:800S, DIELECTRIC STRENGTH:2.2KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 39C0108 70926603
Product Name Circuit Breaker, 2 Pole, 50A, 600Vac; Product Range Carling Technologies Molded Case Circuit Breaker
Rated Current 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - AS168X-CB1G010N-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
MCBs - 1444736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 1 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - 209-3-1-66F-3-9-70-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
2 suppliers