Hammond Manufacturing Company Inc. Datasheets for Rack Enclosures
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Features: Available in 6U, 8U and 12U mounting heights. Adjusts in depth from 15 to 21 inches with ease so there is no need to disassemble the whole rack to... | |
| Features: Constructed in 14-gauge steel. 19" mounting EIA tapped 10-32 mounting rails. Horizontal or vertical equipment mounting. Rear cable access for cable management. Side cable access is included for the... | |
| Features: Constructed in 14-gauge steel. EIA compliant 19 inch mounting rails with punched round holes for use with clip nuts. Includes starter pack of CLPKIT1032-25 screws and clip nuts. Includes... | |
| Features: Constructed in 16-gauge steel. Two pairs of adjustable depth 19" EIA-compliant round-hole punched rails. Includes rubber feet, two lifting handles a starter pack of (16) 10-32 screws and clip... | |
| Features: Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant 19-inch square hole mounting rails. Starter pack of (25) M6 screws, cage nuts and washers included. For... | |
| Features: Constructed of 5052H32 aluminum. EIA-compliant 12-24 threaded mounting rails on both sides of the rails. Numbered rail markings. Side ganging and accessory mounting hole provisions. The rack ships unassembled... | |
| Features: Double-hinged for easy rear access (body swings open to 120°). Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant square hole punched rails with 19” mounting. | |
| Features: Rack rails are constructed in 12-gauge welded steel. Base angles are constructed in 1/4" steel plates. 19" EIA compliant 10-32 double-tapped rails. Includes marked rack unit dividers to aid... | |
| Features Available in 1U, 2U and 4U mounting heights. Hinged for easy rear access to devices. Fixed-depth of 6” Specifications Constructed in 16-gauge steel. Round hole 19" mounting rails are... | |
| Features Available in 24U and 42U mounting heights. Available in 42.74" overall depth. Surface-mounted doors allow for full mounting depth utilization and include a locking swing handle. Included PDU cable... | |
| Features Available in 2U, 4U and 6U mounting heights. Includes a single pair of 10-32 threaded rack rails that can be positioned in four locations. Three (3) positions in the... | |
| Features Available in two (2) depths and four (4) heights. All sizes include either a vented 63% perforated front door or a smoked window front door. Includes one (1) pair... | |
| Features C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Solid non-removable side panels. Optional flush-mounted doors with quarter-turn locks can be mounted to swing on either... | |
| Features Constructed in 14-gauge steel (frame) and 14-gauge steel (rails). Choice of two depths 24.5”, and 31.5” usable depth. Sloped panel height of 17.5" (10 U). Front panel height of... | |
| Features Strong construction yet light weight using all aluminum components Suitable for desk top or rack mountable applications. Knockdown design ships un-assembled for easy handling and shipping protection. Strong construction... | |
| Features The rails are constructed in 12-gauge steel while the while brackets are constructed in 14-gauge steel. EIA compliant 10-32 tapped rails with 19” mounting and rack unit indicators. Provides... | |
| Features Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required. Light weight design - all aluminum, type 5052 H32 for easy... | |
| Ideal for your AV, IT/Server and Homelab applications, the RCSC Rack Cabinet features a stacking design that allows for up to three (3) cabinets* to be stacked atop each other. | |
| The Hammond Wall Mount Rack (HWMR) series was designed to easily mount network equipment in IT environments with limited floor space. Unlike similar racks, Hammond has integrated both depth adjustment... | |
| The RB-AV Series is a cost-effective rack cabinet that is ideal for A/V and Security applications. Fully assembled, the RB-AV Series includes removable factory-installed shelves, filler panels, casters, levelling feet... | |
| The RCBS has been the industry standard for desktop audio and test/measurement applications for over four decades. Fixed-depth rack rails recessed 0.375" at the front and rear are included in... | |
| The SDC Series is a multi-purpose rack with a variety of mounting options for equipment racks. It's perfect for securing rack-mount equipment in areas where space for a standard rack... | |
| The VWB is an open rack version of the HLP but designed for applications where security is not important. The unique rail design supports mounting in vertical, angled or front... | |
| We designed our RCK Cabinet series for your Homelab and Pro-AV applications. We've included loads of unique features such as bonus rack units, compatibility for standard hardware components, and more. |
| << Prev |