Features
Replacement Hardware kit: RMCHDWKIT includes:
Accessories
RACK MTG CAB 1/2 W 9X8X3.5
"Metal, Aluminum Table Top Rack Cabinet Enclosed, Bottom, Front, Sides, Top 8.000"" L x 8.500"" W x 3.500"" H (203.20mm x 215.90mm x 88.90mm) Black"
Racks & Rack Cabinets Rackmount Chassis 3.5x8.5x8" Solid
Rack Mount Instrument, aluminum Material, Rugged Textured Black Powder Paint Finish
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | RMCS9038BK1 | RMCS9038BK1 | HM5769-ND | RMCS9038BK1 | 70167108 |
| Product Name | Small Enclosures - Rack-Mounted Enclosures | Enclosures, Boxes, & Cases | Racks | Racks & Rack Cabinets | Enclosure; Aluminum; Rugged Textured Black Powder Paint; 3.5 in.; 8.5 in. |
| Type | Electronic and Instrument Enclosures; Rack Enclosures | Junction Box | Rack Enclosures | Electronic and Instrument Enclosures | |
| Material | Aluminum; Aluminum | Aluminum | Aluminum | ||
| Mounting Type | Desktop | ||||
| Length | 8 inch (203 mm) | 3.5 inch (88.9 mm) |