Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks VWR4UWH

Description
The VWB is an open rack version of the HLP but designed for applications where security is not important. The unique rail design supports mounting in vertical, angled or front configurations. Features Constructed in 16-gauge steel and 14-gauge steel (rails). EIA compliant 19" mounting rails are 10-32 threaded. Available in 4U, 6U and 8U sizes. Rails mount in three (3) positions to accommodate various equipment mounting. Rear cable access with tie points for cable management. Opening in the rear is large enough for cable access or wall mounting over an electrical outlet. Knockdown design ships unassembled for easy handling and shipping protection. Includes a pack of twenty-five (25) TSCREW1032-25 thumb screws for rack installation. 110 lbs (50 kg) load rating. Finished in RAL9003 white powder paint. TAA Compliant. RoHS Compliant. Manufactured in North America.
Request a Quote Datasheet
Description
The VWB is an open rack version of the HLP but designed for applications where security is not important. The unique rail design supports mounting in vertical, angled or front configurations. Features Constructed in 16-gauge steel and 14-gauge steel (rails). EIA compliant 19" mounting rails are 10-32 threaded. Available in 4U, 6U and 8U sizes. Rails mount in three (3) positions to accommodate various equipment mounting. Rear cable access with tie points for cable management. Opening in the rear is large enough for cable access or wall mounting over an electrical outlet. Knockdown design ships unassembled for easy handling and shipping protection. Includes a pack of twenty-five (25) TSCREW1032-25 thumb screws for rack installation. 110 lbs (50 kg) load rating. Finished in RAL9003 white powder paint. TAA Compliant. RoHS Compliant. Manufactured in North America.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks - VWR4UWH - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks
VWR4UWH
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks VWR4UWH
The VWB is an open rack version of the HLP but designed for applications where security is not important. The unique rail design supports mounting in vertical, angled or front configurations. Features Constructed in 16-gauge steel and 14-gauge steel (rails). EIA compliant 19" mounting rails are 10-32 threaded. Available in 4U, 6U and 8U sizes. Rails mount in three (3) positions to accommodate various equipment mounting. Rear cable access with tie points for cable management. Opening in the rear is large enough for cable access or wall mounting over an electrical outlet. Knockdown design ships unassembled for easy handling and shipping protection. Includes a pack of twenty-five (25) TSCREW1032-25 thumb screws for rack installation. 110 lbs (50 kg) load rating. Finished in RAL9003 white powder paint. TAA Compliant. RoHS Compliant. Manufactured in North America.

The VWB is an open rack version of the HLP but designed for applications where security is not important. The unique rail design supports mounting in vertical, angled or front configurations.

Features

  • Constructed in 16-gauge steel and 14-gauge steel (rails).
  • EIA compliant 19" mounting rails are 10-32 threaded.
  • Available in 4U, 6U and 8U sizes.
  • Rails mount in three (3) positions to accommodate various equipment mounting.
  • Rear cable access with tie points for cable management.
  • Opening in the rear is large enough for cable access or wall mounting over an electrical outlet.
  • Knockdown design ships unassembled for easy handling and shipping protection.
  • Includes a pack of twenty-five (25) TSCREW1032-25 thumb screws for rack installation.
  • 110 lbs (50 kg) load rating.
  • Finished in RAL9003 white powder paint.
  • TAA Compliant.
  • RoHS Compliant.
  • Manufactured in North America.
Supplier's Site
Racks - 164-VWR4UWH-ND - DigiKey
Thief River Falls, MN, United States
RACK STEEL 8.9X20.3X7 BLACK

RACK STEEL 8.9X20.3X7 BLACK

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
VWR4UWH
Enclosures Accessories and Hardware VWR4UWH
4U VARIABLE WALL RACK

4U VARIABLE WALL RACK

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number VWR4UWH 164-VWR4UWH-ND VWR4UWH
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks Racks Enclosures Accessories and Hardware
Type Rack Enclosures Rack Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H13148U48BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 84 inch (2134 mm)
Width 31.5 inch (800 mm)
View Details
Boxes - 164-1414N4SSC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F194923LG1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 56.31 inch (1430 mm)
Width 23 inch (584 mm)
View Details
2 suppliers
Boxes - 164-1418ER8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details