The RCBS has been the industry standard for desktop audio and test/measurement applications for over four decades. Fixed-depth rack rails recessed 0.375" at the front and rear are included in the completely welded frame.
Features
Accessories
"Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 13.000"" L x 21.000"" W x 16.000"" H (330.20mm x 533.40mm x 406.40mm) Black"
Racks & Rack Cabinets Rack - Light Duty 16" x 13", Black
16 ga. Steel Body, 21 in. Panel Width, 5.5 in. Height, 13 in. Depth, 19 in. Rack Size, Rack
| Hammond Manufacturing Company Inc. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | RCBS1901413BK1 | HM630-ND | RCBS1901413BK1 | 70165470 |
| Product Name | Rack Mounting Solutions - Server Racks and Cabinets | Racks | Racks & Rack Cabinets | Rack, Desk Top; 16 ga. Steel; 21 in.; 16 in.; 13 in.; 19 in.; Black Textured |
| Type | Rack Enclosures | Rack Enclosures | ||
| Length | 16 inch (406 mm) | 13 inch (330 mm) | 16 inch (406 mm) | |
| Width | 21 inch (533 mm) | 21 inch (533 mm) | 21 inch (533 mm) | |
| Depth | 13 inch (330 mm) | 13 inch (330 mm) |