Hammond Manufacturing Company Inc. Small Enclosures - Rack-Mounted Enclosures RMCHDWKIT

Description
Features Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required. Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg). Strong design construction using: 0.125" (3.2 mm) thick - side panels & rack mount brackets 0.064" (1.6 mm) thick - front & rear panels 0.062" (1.6 mm) thick - top and bottom panels Can be used with or without rack mounting "ears" or brackets (included). Enclosure is finished in rugged, satin texture, black powder paint Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware Pull handle accessory kit available Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access. Internal aluminum chassis panel is optional (see below). Knockdown design ships unassembled for easy handling and shipping protection. Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user. RoHS Compliant. Manufactured in North America. Replacement Hardware kit: RMCHDWKIT includes: #10‐32 X 5/8" Pan head black, qty 8 #6‐32 X 3/8" Flat head black, qty 16 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4 Accessories Mounting Hardware Rack Panels Rack Equipment Installation Tool
Request a Quote
Description
Features Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required. Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg). Strong design construction using: 0.125" (3.2 mm) thick - side panels & rack mount brackets 0.064" (1.6 mm) thick - front & rear panels 0.062" (1.6 mm) thick - top and bottom panels Can be used with or without rack mounting "ears" or brackets (included). Enclosure is finished in rugged, satin texture, black powder paint Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware Pull handle accessory kit available Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access. Internal aluminum chassis panel is optional (see below). Knockdown design ships unassembled for easy handling and shipping protection. Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user. RoHS Compliant. Manufactured in North America. Replacement Hardware kit: RMCHDWKIT includes: #10‐32 X 5/8" Pan head black, qty 8 #6‐32 X 3/8" Flat head black, qty 16 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4 Accessories Mounting Hardware Rack Panels Rack Equipment Installation Tool
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Rack-Mounted Enclosures - RMCHDWKIT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Rack-Mounted Enclosures
RMCHDWKIT
Small Enclosures - Rack-Mounted Enclosures RMCHDWKIT
Features Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required. Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg). Strong design construction using: 0.125" (3.2 mm) thick - side panels & rack mount brackets 0.064" (1.6 mm) thick - front & rear panels 0.062" (1.6 mm) thick - top and bottom panels Can be used with or without rack mounting "ears" or brackets (included). Enclosure is finished in rugged, satin texture, black powder paint Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware Pull handle accessory kit available Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access. Internal aluminum chassis panel is optional (see below). Knockdown design ships unassembled for easy handling and shipping protection. Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user. RoHS Compliant. Manufactured in North America. Replacement Hardware kit: RMCHDWKIT includes: #10‐32 X 5/8" Pan head black, qty 8 #6‐32 X 3/8" Flat head black, qty 16 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4 Accessories Mounting Hardware Rack Panels Rack Equipment Installation Tool

Features

  • Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required.
  • Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg).
  • Strong design construction using:
    • 0.125" (3.2 mm) thick - side panels & rack mount brackets
    • 0.064" (1.6 mm) thick - front & rear panels
    • 0.062" (1.6 mm) thick - top and bottom panels
  • Can be used with or without rack mounting "ears" or brackets (included).
  • Enclosure is finished in rugged, satin texture, black powder paint
  • Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware
  • Pull handle accessory kit available
  • Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access.
  • Internal aluminum chassis panel is optional (see below).
  • Knockdown design ships unassembled for easy handling and shipping protection.
  • Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user.
  • RoHS Compliant.
  • Manufactured in North America.

Replacement Hardware kit: RMCHDWKIT includes:

  • #10‐32 X 5/8" Pan head black, qty 8
  • #6‐32 X 3/8" Flat head black, qty 16
  • 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4

Accessories

  • Mounting Hardware
  • Rack Panels
  • Rack Equipment Installation Tool
Supplier's Site
Enclosures, Boxes, & Cases - RMCHDWKIT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RMCHDWKIT
Enclosures, Boxes, & Cases RMCHDWKIT
RMC SERIES HARDWARE KIT

RMC SERIES HARDWARE KIT

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number RMCHDWKIT RMCHDWKIT
Product Name Small Enclosures - Rack-Mounted Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Rack Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - C2F196331BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 70.31 inch (1786 mm)
Width 23 inch (584 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418CA6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H13042U48WH - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 73.5 inch (1867 mm)
Width 30 inch (762 mm)
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H13042U42BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 73.5 inch (1867 mm)
Width 30 inch (762 mm)
View Details