Hammond Manufacturing Company Inc. Small Enclosures - Rack-Mounted Enclosures RM3U13BKSP

Description
Features Strong construction yet light weight using all aluminum components Suitable for desk top or rack mountable applications. Knockdown design ships un-assembled for easy handling and shipping protection. Strong construction using: extruded aluminum side panels 0.125" (3.2 mm) thick extruded aluminum front & rear panels 0.125" (3.2mm) thick flat aluminum top and bottom panels 0.064" (1.6 mm) thick Can be used with or without rack mounting brackets (one pair included) Front & rear panel are interchangeable. Enclosure is finished in rugged, textured, black powder coat. Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below). RoHS Compliant. Manufactured in North America. Looking for a Rack Mount Storage Drawer? Check out the RDRW Series. Videos Accessories Chassis Tilt Bail Mounting Hardware Rack Equipment Installation Tool
Request a Quote
Description
Features Strong construction yet light weight using all aluminum components Suitable for desk top or rack mountable applications. Knockdown design ships un-assembled for easy handling and shipping protection. Strong construction using: extruded aluminum side panels 0.125" (3.2 mm) thick extruded aluminum front & rear panels 0.125" (3.2mm) thick flat aluminum top and bottom panels 0.064" (1.6 mm) thick Can be used with or without rack mounting brackets (one pair included) Front & rear panel are interchangeable. Enclosure is finished in rugged, textured, black powder coat. Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below). RoHS Compliant. Manufactured in North America. Looking for a Rack Mount Storage Drawer? Check out the RDRW Series. Videos Accessories Chassis Tilt Bail Mounting Hardware Rack Equipment Installation Tool
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Rack-Mounted Enclosures - RM3U13BKSP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Rack-Mounted Enclosures
RM3U13BKSP
Small Enclosures - Rack-Mounted Enclosures RM3U13BKSP
Features Strong construction yet light weight using all aluminum components Suitable for desk top or rack mountable applications. Knockdown design ships un-assembled for easy handling and shipping protection. Strong construction using: extruded aluminum side panels 0.125" (3.2 mm) thick extruded aluminum front & rear panels 0.125" (3.2mm) thick flat aluminum top and bottom panels 0.064" (1.6 mm) thick Can be used with or without rack mounting brackets (one pair included) Front & rear panel are interchangeable. Enclosure is finished in rugged, textured, black powder coat. Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below). RoHS Compliant. Manufactured in North America. Looking for a Rack Mount Storage Drawer? Check out the RDRW Series. Videos Accessories Chassis Tilt Bail Mounting Hardware Rack Equipment Installation Tool

Features

  • Strong construction yet light weight using all aluminum components
  • Suitable for desk top or rack mountable applications.
  • Knockdown design ships un-assembled for easy handling and shipping protection.
  • Strong construction using:
    • extruded aluminum side panels 0.125" (3.2 mm) thick
    • extruded aluminum front & rear panels 0.125" (3.2mm) thick
    • flat aluminum top and bottom panels 0.064" (1.6 mm) thick
  • Can be used with or without rack mounting brackets (one pair included)
  • Front & rear panel are interchangeable.
  • Enclosure is finished in rugged, textured, black powder coat.
  • Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware
  • Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below).
  • RoHS Compliant.
  • Manufactured in North America.

Looking for a Rack Mount Storage Drawer? Check out the RDRW Series.

Videos

Accessories

  • Chassis Tilt Bail
  • Mounting Hardware
  • Rack Equipment Installation Tool
Supplier's Site
Enclosures, Boxes, & Cases - RM3U13BKSP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RM3U13BKSP
Enclosures, Boxes, & Cases RM3U13BKSP
RM3U x 13 SIDE PANEL BLACK

RM3U x 13 SIDE PANEL BLACK

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number RM3U13BKSP RM3U13BKSP
Product Name Small Enclosures - Rack-Mounted Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Rack Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402-4H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 1210BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers