Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets - Unassembled RCHS1901424BK1

Description
Features: Constructed in 16-gauge steel. Two pairs of adjustable depth 19" EIA-compliant round-hole punched rails. Includes rubber feet, two lifting handles a starter pack of (16) 10-32 screws and clip nuts. Simple assembly using one bolt in each corner to lock the sides to the top and bottom (hardware included). The front and back lips are .585" (14 mm), so usable depth is reduced by 1.17" (30 mm). 800 lbs (363 kg) load rating. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. Knockdown design ships unassembled for easy handling and shipping protection. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Solid Locking Door PDUs and Outlet Strips 10-32 Mounting Screw and Clip Nut Combo-Pack Rack Mount Locking Storage Drawer Fixed Side Support Angles
Request a Quote Datasheet
Description
Features: Constructed in 16-gauge steel. Two pairs of adjustable depth 19" EIA-compliant round-hole punched rails. Includes rubber feet, two lifting handles a starter pack of (16) 10-32 screws and clip nuts. Simple assembly using one bolt in each corner to lock the sides to the top and bottom (hardware included). The front and back lips are .585" (14 mm), so usable depth is reduced by 1.17" (30 mm). 800 lbs (363 kg) load rating. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. Knockdown design ships unassembled for easy handling and shipping protection. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Solid Locking Door PDUs and Outlet Strips 10-32 Mounting Screw and Clip Nut Combo-Pack Rack Mount Locking Storage Drawer Fixed Side Support Angles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled - RCHS1901424BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled
RCHS1901424BK1
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled RCHS1901424BK1
Features: Constructed in 16-gauge steel. Two pairs of adjustable depth 19" EIA-compliant round-hole punched rails. Includes rubber feet, two lifting handles a starter pack of (16) 10-32 screws and clip nuts. Simple assembly using one bolt in each corner to lock the sides to the top and bottom (hardware included). The front and back lips are .585" (14 mm), so usable depth is reduced by 1.17" (30 mm). 800 lbs (363 kg) load rating. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. Knockdown design ships unassembled for easy handling and shipping protection. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Solid Locking Door PDUs and Outlet Strips 10-32 Mounting Screw and Clip Nut Combo-Pack Rack Mount Locking Storage Drawer Fixed Side Support Angles

Features:

  • Constructed in 16-gauge steel.
  • Two pairs of adjustable depth 19" EIA-compliant round-hole punched rails.
  • Includes rubber feet, two lifting handles a starter pack of (16) 10-32 screws and clip nuts.
  • Simple assembly using one bolt in each corner to lock the sides to the top and bottom (hardware included).
  • The front and back lips are .585" (14 mm), so usable depth is reduced by 1.17" (30 mm).
  • 800 lbs (363 kg) load rating.
  • Finished in textured RAL9005 black or RAL 7035 light gray powder paint.
  • Knockdown design ships unassembled for easy handling and shipping protection.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Solid Locking Door
  • PDUs and Outlet Strips
  • 10-32 Mounting Screw and Clip Nut Combo-Pack
  • Rack Mount Locking Storage Drawer
  • Fixed Side Support Angles
Supplier's Site
Racks - HM657-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 24.500"" L x 21.000"" W x 16.000"" H (622.30mm x 533.40mm x 406.40mm) Black"

"Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 24.500"" L x 21.000"" W x 16.000"" H (622.30mm x 533.40mm x 406.40mm) Black"

Buy Now Datasheet
Rack;Desktop;Solid Sides;16ga.Steel;MaxWt.800lbs;21Wx17.5D;14.0in Panel H;LtGray - 70165493 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack;Desktop;Solid Sides;16ga.Steel;MaxWt.800lbs;21Wx17.5D;14.0in Panel H;LtGray
70165493
Rack;Desktop;Solid Sides;16ga.Steel;MaxWt.800lbs;21Wx17.5D;14.0in Panel H;LtGray 70165493
Heavy Duty, 16-Gauge Steel, 19" Table Top Rack Cabinet Panel Rails Are Infinitely Adjustable (Front to Back), Round Hole Punched for 10-32 Clip-Nuts to Full EIA Hole Centers (5⁄8-5⁄8-1⁄2 Inch Spacing) Includes Two Pairs of Rails (for Rear Support of Heavier Equipment), Rubber Feet, Black ABS Plastic Handles, a Starter Pack of 10-32 Clip Nuts and Matching 1421ABK Black Screws Supplied Unassembled (Four Cabinet Pieces and Four Rails), Shipped in a Flat Pack Container for Handling Ease and Protection Simple Assembly Using One Bolt in Each Corner to Lock the Sides to the Top and Bottom (Hardware Included) Overall Width 21" Overall Height 2" Over Panel Space Front and Back Lip is 0.585" So Usable Depth Is Reduced by 1.17" Recommended Maximum Weight (RCHS1902824 Tested) — 800 Pounds Rugged Textured Powder Paint Finish

  • Heavy Duty, 16-Gauge Steel, 19" Table Top Rack Cabinet
  • Panel Rails Are Infinitely Adjustable (Front to Back), Round Hole Punched for 10-32 Clip-Nuts to Full EIA Hole Centers (5⁄8-5⁄8-1⁄2 Inch Spacing)
  • Includes Two Pairs of Rails (for Rear Support of Heavier Equipment), Rubber Feet, Black ABS Plastic Handles, a Starter Pack of 10-32 Clip Nuts and Matching 1421ABK Black Screws
  • Supplied Unassembled (Four Cabinet Pieces and Four Rails), Shipped in a Flat Pack Container for Handling Ease and Protection
  • Simple Assembly Using One Bolt in Each Corner to Lock the Sides to the Top and Bottom (Hardware Included)
  • Overall Width 21"
  • Overall Height 2" Over Panel Space
  • Front and Back Lip is 0.585" So Usable Depth Is Reduced by 1.17"
  • Recommended Maximum Weight (RCHS1902824 Tested) — 800 Pounds
  • Rugged Textured Powder Paint Finish
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RCHS1901424BK1
Racks & Rack Cabinets RCHS1901424BK1
Racks & Rack Cabinets Rack - Heavy Duty 16" x 24.5", Black

Racks & Rack Cabinets Rack - Heavy Duty 16" x 24.5", Black

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RCHS1901424BK1 HM657-ND 70165493 RCHS1901424BK1
Product Name Rack Mounting Solutions - Server Racks and Cabinets - Unassembled Racks Rack;Desktop;Solid Sides;16ga.Steel;MaxWt.800lbs;21Wx17.5D;14.0in Panel H;LtGray Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Length 16 inch (406 mm) 2 inch (50.8 mm) 24.5 inch (622 mm)
Width 21 inch (533 mm) 21 inch (533 mm) 21 inch (533 mm)
Depth 24.5 inch (622 mm) 24.5 inch (622 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWC2427U27BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 54.06 inch (1373 mm)
Width 24.68 inch (627 mm)
View Details
3 suppliers
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWFVD3048UBK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 90.8 inch (2306 mm)
Width 30 inch (762 mm)
View Details
2 suppliers
Boxes - 164-1418CR8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
7 suppliers