Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets - Unassembled REFK1905624BK1

Description
Features C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Solid non-removable side panels. Optional flush-mounted doors with quarter-turn locks can be mounted to swing on either side. Knockdown design ships unassembled for easy handling reduced freight cost and shipping protection. Simple assembly using one bolt in each corner to lock the sides to the top and bottom. Specifications Cabinet frame constructed in 12-gauge steel. Drilled and 10-32 tapped flange 19" mounting rails are constructed in 10-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding. Includes four (4) levelling feet. Removable gland plate - over 10" (254 mm) long x 1.5" (38 mm) high opening - with knockouts on the rear bottom of the rack for easy cable access. 1,000 lbs (454 kg) load rating. Finished in textured RAL 9005 black or RAL 7035 light gray powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Note: We recently discontinued some sizes from this series. Discontinued sizes are available while quantities last. Please consider our RCK or C2 series as an alternative. For assistance finding a solution, please connect with our product solutions. Accessories Rack Shelves 10-32 Mounting Hardware PDUs and Outlet Strips Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Steel Finger Cable Manager Cable Management Arm Rack Panels Grounding & Bonding Mounting Rack Rails Square Hole Punched Mounting Rail Rack and Cabinet Caster Set Rack Equipment Installation Tool
Request a Quote Datasheet
Description
Features C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Solid non-removable side panels. Optional flush-mounted doors with quarter-turn locks can be mounted to swing on either side. Knockdown design ships unassembled for easy handling reduced freight cost and shipping protection. Simple assembly using one bolt in each corner to lock the sides to the top and bottom. Specifications Cabinet frame constructed in 12-gauge steel. Drilled and 10-32 tapped flange 19" mounting rails are constructed in 10-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding. Includes four (4) levelling feet. Removable gland plate - over 10" (254 mm) long x 1.5" (38 mm) high opening - with knockouts on the rear bottom of the rack for easy cable access. 1,000 lbs (454 kg) load rating. Finished in textured RAL 9005 black or RAL 7035 light gray powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Note: We recently discontinued some sizes from this series. Discontinued sizes are available while quantities last. Please consider our RCK or C2 series as an alternative. For assistance finding a solution, please connect with our product solutions. Accessories Rack Shelves 10-32 Mounting Hardware PDUs and Outlet Strips Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Steel Finger Cable Manager Cable Management Arm Rack Panels Grounding & Bonding Mounting Rack Rails Square Hole Punched Mounting Rail Rack and Cabinet Caster Set Rack Equipment Installation Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled - REFK1905624BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled
REFK1905624BK1
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled REFK1905624BK1
Features C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Solid non-removable side panels. Optional flush-mounted doors with quarter-turn locks can be mounted to swing on either side. Knockdown design ships unassembled for easy handling reduced freight cost and shipping protection. Simple assembly using one bolt in each corner to lock the sides to the top and bottom. Specifications Cabinet frame constructed in 12-gauge steel. Drilled and 10-32 tapped flange 19" mounting rails are constructed in 10-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding. Includes four (4) levelling feet. Removable gland plate - over 10" (254 mm) long x 1.5" (38 mm) high opening - with knockouts on the rear bottom of the rack for easy cable access. 1,000 lbs (454 kg) load rating. Finished in textured RAL 9005 black or RAL 7035 light gray powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Note: We recently discontinued some sizes from this series. Discontinued sizes are available while quantities last. Please consider our RCK or C2 series as an alternative. For assistance finding a solution, please connect with our product solutions. Accessories Rack Shelves 10-32 Mounting Hardware PDUs and Outlet Strips Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Steel Finger Cable Manager Cable Management Arm Rack Panels Grounding & Bonding Mounting Rack Rails Square Hole Punched Mounting Rail Rack and Cabinet Caster Set Rack Equipment Installation Tool

Features

  • C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails.
  • Solid non-removable side panels.
  • Optional flush-mounted doors with quarter-turn locks can be mounted to swing on either side.
  • Knockdown design ships unassembled for easy handling reduced freight cost and shipping protection.
  • Simple assembly using one bolt in each corner to lock the sides to the top and bottom.

Specifications

  • Cabinet frame constructed in 12-gauge steel.
  • Drilled and 10-32 tapped flange 19" mounting rails are constructed in 10-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding.
  • Includes four (4) levelling feet.
  • Removable gland plate - over 10" (254 mm) long x 1.5" (38 mm) high opening - with knockouts on the rear bottom of the rack for easy cable access.
  • 1,000 lbs (454 kg) load rating.
  • Finished in textured RAL 9005 black or RAL 7035 light gray powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Note: We recently discontinued some sizes from this series. Discontinued sizes are available while quantities last. Please consider our RCK or C2 series as an alternative. For assistance finding a solution, please connect with our product solutions.

Accessories

  • Rack Shelves
  • 10-32 Mounting Hardware
  • PDUs and Outlet Strips
  • Adjustable Depth Cable Manager
  • Horizontal Lacing Strip
  • Horizontal Steel Finger Cable Manager
  • Cable Management Arm
  • Rack Panels
  • Grounding & Bonding
  • Mounting Rack Rails
  • Square Hole Punched Mounting Rail
  • Rack and Cabinet Caster Set
  • Rack Equipment Installation Tool
Supplier's Site
Racks - HM697-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 24.500"" L x 21.330"" W x 61.190"" H (622.30mm x 533.40mm x 1554.23mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 24.500"" L x 21.330"" W x 61.190"" H (622.30mm x 533.40mm x 1554.23mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
REFK1905624BK1
Racks & Rack Cabinets REFK1905624BK1
Racks & Rack Cabinets EconomyKnockdownRack 61.19" x 24.5" Black

Racks & Rack Cabinets EconomyKnockdownRack 61.19" x 24.5" Black

Buy Now Datasheet
Cabinet Rack; 18.35 in.; 61.19 in.; 21.34 in.; 24.5 in.; 16 ga. Steel - 70165535 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet Rack; 18.35 in.; 61.19 in.; 21.34 in.; 24.5 in.; 16 ga. Steel
70165535
Cabinet Rack; 18.35 in.; 61.19 in.; 21.34 in.; 24.5 in.; 16 ga. Steel 70165535
Heavy-Duty Knockdown Rack Cabinets Shipped in a flat pack container to insure damage free receipt. Simple assembly, using one bolt in each corner to lock the sides to the top and bottom. Standard 19" Panel Width Heavy-Duty 16-Gauge Steel Top, Bottom and Sides 10-Gauge Zinc-Plated Steel Rails Features Four Infinitely Adjustable Combination Rack Mount Rails Rack Mount Rails Drilled and Tapped 10-32 (Full E.I.A. Spacing) Includes Four Leveling Feet Finished in Rugged Powder Paint

Heavy-Duty Knockdown Rack Cabinets
Shipped in a flat pack container to insure damage free receipt. Simple assembly, using one bolt in each corner to lock the sides to the top and bottom.

  • Standard 19" Panel Width
  • Heavy-Duty 16-Gauge Steel Top, Bottom and Sides
  • 10-Gauge Zinc-Plated Steel Rails
  • Features Four Infinitely Adjustable Combination Rack Mount Rails
  • Rack Mount Rails Drilled and Tapped 10-32 (Full E.I.A. Spacing)
  • Includes Four Leveling Feet
  • Finished in Rugged Powder Paint
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number REFK1905624BK1 HM697-ND REFK1905624BK1 70165535
Product Name Rack Mounting Solutions - Server Racks and Cabinets - Unassembled Racks Racks & Rack Cabinets Cabinet Rack; 18.35 in.; 61.19 in.; 21.34 in.; 24.5 in.; 16 ga. Steel
Type Rack Enclosures Rack Enclosures
Length 61.19 inch (1554 mm) 24.5 inch (622 mm) 61.19 inch (1554 mm)
Width 21.34 inch (542 mm) 21.34 inch (542 mm) 21.34 inch (542 mm)
Depth 24.5 inch (622 mm) 24.5 inch (622 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures Accessories and Hardware - 1413LRS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWFVD3048UBK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 90.8 inch (2306 mm)
Width 30 inch (762 mm)
View Details
2 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4SSG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1412Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
3 suppliers