Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets RB-FW6

Description
Features: Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant 19-inch square hole mounting rails. Starter pack of (25) M6 screws, cage nuts and washers included. For 10-32 hardware, please see our CAGKIT Series. Rails are adjustable. Includes one (1) locking tempered glass lightly smoked reversible front door. Includes one (1) pair of locking removable side panels. The front and side of the frame include venting for airflow. Rear cable access. Provision for optional fans on the top panel. Ships unassembled - some assembly is required. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. Finished in black powder paint. Tested to 130 lbs (59 kg) of equipment load capacity. RoHS Compliant. Part of the Rack Basics® line of economy rack solutions. Accessories Horizontal Ring Cable Manager Horizontal Lacing Strip Cable Lacing Bar Universal Rack Shelf Fan Kits Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet
Description
Features: Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant 19-inch square hole mounting rails. Starter pack of (25) M6 screws, cage nuts and washers included. For 10-32 hardware, please see our CAGKIT Series. Rails are adjustable. Includes one (1) locking tempered glass lightly smoked reversible front door. Includes one (1) pair of locking removable side panels. The front and side of the frame include venting for airflow. Rear cable access. Provision for optional fans on the top panel. Ships unassembled - some assembly is required. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. Finished in black powder paint. Tested to 130 lbs (59 kg) of equipment load capacity. RoHS Compliant. Part of the Rack Basics® line of economy rack solutions. Accessories Horizontal Ring Cable Manager Horizontal Lacing Strip Cable Lacing Bar Universal Rack Shelf Fan Kits Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - RB-FW6 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets
RB-FW6
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets RB-FW6
Features: Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant 19-inch square hole mounting rails. Starter pack of (25) M6 screws, cage nuts and washers included. For 10-32 hardware, please see our CAGKIT Series. Rails are adjustable. Includes one (1) locking tempered glass lightly smoked reversible front door. Includes one (1) pair of locking removable side panels. The front and side of the frame include venting for airflow. Rear cable access. Provision for optional fans on the top panel. Ships unassembled - some assembly is required. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. Finished in black powder paint. Tested to 130 lbs (59 kg) of equipment load capacity. RoHS Compliant. Part of the Rack Basics® line of economy rack solutions. Accessories Horizontal Ring Cable Manager Horizontal Lacing Strip Cable Lacing Bar Universal Rack Shelf Fan Kits Mounting Hardware PDUs and Outlet Strips

Features:

  • Constructed in light-duty 16-gauge steel.
  • Includes two (2) pairs of EIA compliant 19-inch square hole mounting rails.
    • Starter pack of (25) M6 screws, cage nuts and washers included.
    • For 10-32 hardware, please see our CAGKIT Series.
  • Rails are adjustable.
  • Includes one (1) locking tempered glass lightly smoked reversible front door.
  • Includes one (1) pair of locking removable side panels.
  • The front and side of the frame include venting for airflow.
  • Rear cable access.
  • Provision for optional fans on the top panel.
  • Ships unassembled - some assembly is required.
  • Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements.
  • Finished in black powder paint.
  • Tested to 130 lbs (59 kg) of equipment load capacity.
  • RoHS Compliant.

Part of the Rack Basics® line of economy rack solutions.

Accessories

  • Horizontal Ring Cable Manager
  • Horizontal Lacing Strip
  • Cable Lacing Bar
  • Universal Rack Shelf
  • Fan Kits
  • Mounting Hardware
  • PDUs and Outlet Strips
Supplier's Site
Racks - HM5648-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 23.620"" L x 23.620"" W x 14.650"" H (599.95mm x 599.95mm x 372.11mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 23.620"" L x 23.620"" W x 14.650"" H (599.95mm x 599.95mm x 372.11mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RB-FW6
Racks & Rack Cabinets RB-FW6
Racks & Rack Cabinets Wallmount Rack 14.65x23.62x23.62"

Racks & Rack Cabinets Wallmount Rack 14.65x23.62x23.62"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RB-FW6 HM5648-ND RB-FW6
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets Racks Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Length 14.56 inch (370 mm)
Width 23.63 inch (600 mm) 23.63 inch (600 mm)
Depth 23.63 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - C2F196323LG1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 70.31 inch (1786 mm)
Width 23 inch (584 mm)
View Details
3 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - C2F197831BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 86.06 inch (2186 mm)
Width 23 inch (584 mm)
View Details
3 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H1AD3045BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 78.75 inch (2000 mm)
Width 30 inch (762 mm)
View Details
Small Enclosures - General Purpose Metal - 1411X - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers