Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets RCBS1900717LG1

Description
The RCBS has been the industry standard for desktop audio and test/measurement applications for over four decades. Fixed-depth rack rails recessed 0.375" at the front and rear are included in the completely welded frame. Features Constructed in 16-gauge welded steel. The fixed-depth mounting rails have EIA spaced classic round holes for clip-nut use. Includes a starter pack CLPKIT1032-10 clip nuts and rack screws. Includes side lifting handles and scuff-resistant raised rubber feet for easier repositioning. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. 600 lbs (272 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Shelves PDUs and Outlet Strips Rack Panels 10-32 Mounting Screw and Clip Nut Combo-Pack
Request a Quote Datasheet
Description
The RCBS has been the industry standard for desktop audio and test/measurement applications for over four decades. Fixed-depth rack rails recessed 0.375" at the front and rear are included in the completely welded frame. Features Constructed in 16-gauge welded steel. The fixed-depth mounting rails have EIA spaced classic round holes for clip-nut use. Includes a starter pack CLPKIT1032-10 clip nuts and rack screws. Includes side lifting handles and scuff-resistant raised rubber feet for easier repositioning. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. 600 lbs (272 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Shelves PDUs and Outlet Strips Rack Panels 10-32 Mounting Screw and Clip Nut Combo-Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - RCBS1900717LG1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets
RCBS1900717LG1
Rack Mounting Solutions - Server Racks and Cabinets RCBS1900717LG1
The RCBS has been the industry standard for desktop audio and test/measurement applications for over four decades. Fixed-depth rack rails recessed 0.375" at the front and rear are included in the completely welded frame. Features Constructed in 16-gauge welded steel. The fixed-depth mounting rails have EIA spaced classic round holes for clip-nut use. Includes a starter pack CLPKIT1032-10 clip nuts and rack screws. Includes side lifting handles and scuff-resistant raised rubber feet for easier repositioning. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. 600 lbs (272 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Shelves PDUs and Outlet Strips Rack Panels 10-32 Mounting Screw and Clip Nut Combo-Pack

The RCBS has been the industry standard for desktop audio and test/measurement applications for over four decades. Fixed-depth rack rails recessed 0.375" at the front and rear are included in the completely welded frame.

Features

  • Constructed in 16-gauge welded steel.
  • The fixed-depth mounting rails have EIA spaced classic round holes for clip-nut use.
    • Includes a starter pack CLPKIT1032-10 clip nuts and rack screws.
  • Includes side lifting handles and scuff-resistant raised rubber feet for easier repositioning.
  • Finished in textured RAL9005 black or RAL 7035 light gray powder paint.
  • 600 lbs (272 kg) load rating.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Rack Shelves
  • PDUs and Outlet Strips
  • Rack Panels
  • 10-32 Mounting Screw and Clip Nut Combo-Pack
Supplier's Site
Racks - RCBS1900717LG1-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 17.500"" L x 21.000"" W x 9.000"" H (444.50mm x 533.40mm x 228.60mm) Gray"

"Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 17.500"" L x 21.000"" W x 9.000"" H (444.50mm x 533.40mm x 228.60mm) Gray"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RCBS1900717LG1
Racks & Rack Cabinets RCBS1900717LG1
Racks & Rack Cabinets Light Duty Rack 7.0", Light Grey

Racks & Rack Cabinets Light Duty Rack 7.0", Light Grey

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RCBS1900717LG1 RCBS1900717LG1-ND RCBS1900717LG1
Product Name Rack Mounting Solutions - Server Racks and Cabinets Racks Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Length 9 inch (229 mm)
Width 21 inch (533 mm) 21 inch (533 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Brackets - APBS198UBK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 17.5 inch (444 mm)
Width 19 inch (483 mm)
View Details
2 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H1VRM52UBK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 91 inch (2311 mm)
Width 4 inch (102 mm)
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F193536BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 42.31 inch (1075 mm)
Width 23 inch (584 mm)
View Details
2 suppliers