Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets - Assembled RSDF19026BK1

Description
Features Constructed in 14-gauge steel (frame) and 14-gauge steel (rails). Choice of two depths 24.5”, and 31.5” usable depth. Sloped panel height of 17.5" (10 U). Front panel height of 26.25" (15U). Finished in textured RAL9005 black powder paint. 600 lbs (272 kg) load rating. TAA Compliant. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Unit is Shipped Complete with Two (2) pairs of EIA-compliant pre-installed upper and lower round hole punched mounting rails Starter pack of 1421N25 clip nuts One (1) Set of four (4) levelling feet Accessories Rack Shelves PDUs and Outlet Strips Rack Panels Cable Managers Equipment Cooling Mounting Hardware Rack Mount Desk
Request a Quote
Description
Features Constructed in 14-gauge steel (frame) and 14-gauge steel (rails). Choice of two depths 24.5”, and 31.5” usable depth. Sloped panel height of 17.5" (10 U). Front panel height of 26.25" (15U). Finished in textured RAL9005 black powder paint. 600 lbs (272 kg) load rating. TAA Compliant. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Unit is Shipped Complete with Two (2) pairs of EIA-compliant pre-installed upper and lower round hole punched mounting rails Starter pack of 1421N25 clip nuts One (1) Set of four (4) levelling feet Accessories Rack Shelves PDUs and Outlet Strips Rack Panels Cable Managers Equipment Cooling Mounting Hardware Rack Mount Desk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - RSDF19026BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets - Assembled
RSDF19026BK1
Rack Mounting Solutions - Server Racks and Cabinets - Assembled RSDF19026BK1
Features Constructed in 14-gauge steel (frame) and 14-gauge steel (rails). Choice of two depths 24.5”, and 31.5” usable depth. Sloped panel height of 17.5" (10 U). Front panel height of 26.25" (15U). Finished in textured RAL9005 black powder paint. 600 lbs (272 kg) load rating. TAA Compliant. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Unit is Shipped Complete with Two (2) pairs of EIA-compliant pre-installed upper and lower round hole punched mounting rails Starter pack of 1421N25 clip nuts One (1) Set of four (4) levelling feet Accessories Rack Shelves PDUs and Outlet Strips Rack Panels Cable Managers Equipment Cooling Mounting Hardware Rack Mount Desk

Features

  • Constructed in 14-gauge steel (frame) and 14-gauge steel (rails).
  • Choice of two depths 24.5”, and 31.5” usable depth.
  • Sloped panel height of 17.5" (10 U).
  • Front panel height of 26.25" (15U).
  • Finished in textured RAL9005 black powder paint.
  • 600 lbs (272 kg) load rating.
  • TAA Compliant.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Unit is Shipped Complete with

  • Two (2) pairs of EIA-compliant pre-installed upper and lower round hole punched mounting rails
    • Starter pack of 1421N25 clip nuts
  • One (1) Set of four (4) levelling feet

Accessories

  • Rack Shelves
  • PDUs and Outlet Strips
  • Rack Panels
  • Cable Managers
  • Equipment Cooling
  • Mounting Hardware
  • Rack Mount Desk
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number RSDF19026BK1
Product Name Rack Mounting Solutions - Server Racks and Cabinets - Assembled
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - C4F247736BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 83.5 inch (2121 mm)
Width 24 inch (610 mm)
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411NU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - CLCBG42BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
Racks - DNRR1970DCK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details
2 suppliers