Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets - Assembled RB-DC4242

Description
Features Available in 24U and 42U mounting heights. Available in 42.74" overall depth. Surface-mounted doors allow for full mounting depth utilization and include a locking swing handle. Included PDU cable trays for cable management and industry-standard vertical PDU installation. The top panel is easily removable for cable installation. Includes generous cable access with brushed cable entry. Includes fan venting compatible with FK fan kits. Includes three (3) 2U Rack panel cover panels. Ships with doors and rails fully assembled and ready for installation on-site. Side panels come packaged inside the cabinet for on-site installation. The built-in joining kit speeds up the baying of multiple RB-DC cabinets within a row. Specifications Constructed in 16-gauge mild steel. Square hole mounting rails are constructed in 13-gauge mild steel, include rack unit indicators, and are powder coat finished. Rails easily adjust in-depth in 1/4" increments. Tested to 2,200 lbs (1,000 kg) of equipment load. Rated for up to 300 lbs (136 kg) rolling caster load rating (including the weight of cabinet frame). Grounding studs bonded to frame, side panels and doors. Finished in textured black powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. RoHS Compliant. Included Components Steel frame with factory-installed levelling feet recessed casters and grounding studs. Two (2) pairs of adjustable depth EIA compliant square hole punched mounting rails. Starter pack of (50) M6 screws, cage nuts and washers included. One (1) perforated front door (63% open area vented) with locking swing handle. One (1) perforated split/barn rear door (63% open area vented) with locking swing handle. Two (2) pairs of solid, split, locking and removable side panels. One (1) removable vented top panel. Two (2) PDU cable trays are mounted in the rear. Part of the Rack Basics® line of economy rack solutions. Accessories Rack Panels Horizontal Ring Cable Manager Horizontal Finger Cable Manager Horizontal Hinged Cable Manager Horizontal Lacing Strip Adjustable Depth Shelf Universal Rack Shelf Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Rack Mount Locking Storage Drawer Rack Mount Fan Tray Fan Panel Assembly Grounding Kits Mounting Hardware PDUs and Outlet Strips Compact LED Light Kit
Request a Quote Datasheet
Description
Features Available in 24U and 42U mounting heights. Available in 42.74" overall depth. Surface-mounted doors allow for full mounting depth utilization and include a locking swing handle. Included PDU cable trays for cable management and industry-standard vertical PDU installation. The top panel is easily removable for cable installation. Includes generous cable access with brushed cable entry. Includes fan venting compatible with FK fan kits. Includes three (3) 2U Rack panel cover panels. Ships with doors and rails fully assembled and ready for installation on-site. Side panels come packaged inside the cabinet for on-site installation. The built-in joining kit speeds up the baying of multiple RB-DC cabinets within a row. Specifications Constructed in 16-gauge mild steel. Square hole mounting rails are constructed in 13-gauge mild steel, include rack unit indicators, and are powder coat finished. Rails easily adjust in-depth in 1/4" increments. Tested to 2,200 lbs (1,000 kg) of equipment load. Rated for up to 300 lbs (136 kg) rolling caster load rating (including the weight of cabinet frame). Grounding studs bonded to frame, side panels and doors. Finished in textured black powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. RoHS Compliant. Included Components Steel frame with factory-installed levelling feet recessed casters and grounding studs. Two (2) pairs of adjustable depth EIA compliant square hole punched mounting rails. Starter pack of (50) M6 screws, cage nuts and washers included. One (1) perforated front door (63% open area vented) with locking swing handle. One (1) perforated split/barn rear door (63% open area vented) with locking swing handle. Two (2) pairs of solid, split, locking and removable side panels. One (1) removable vented top panel. Two (2) PDU cable trays are mounted in the rear. Part of the Rack Basics® line of economy rack solutions. Accessories Rack Panels Horizontal Ring Cable Manager Horizontal Finger Cable Manager Horizontal Hinged Cable Manager Horizontal Lacing Strip Adjustable Depth Shelf Universal Rack Shelf Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Rack Mount Locking Storage Drawer Rack Mount Fan Tray Fan Panel Assembly Grounding Kits Mounting Hardware PDUs and Outlet Strips Compact LED Light Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - RB-DC4242 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets - Assembled
RB-DC4242
Rack Mounting Solutions - Server Racks and Cabinets - Assembled RB-DC4242
Features Available in 24U and 42U mounting heights. Available in 42.74" overall depth. Surface-mounted doors allow for full mounting depth utilization and include a locking swing handle. Included PDU cable trays for cable management and industry-standard vertical PDU installation. The top panel is easily removable for cable installation. Includes generous cable access with brushed cable entry. Includes fan venting compatible with FK fan kits. Includes three (3) 2U Rack panel cover panels. Ships with doors and rails fully assembled and ready for installation on-site. Side panels come packaged inside the cabinet for on-site installation. The built-in joining kit speeds up the baying of multiple RB-DC cabinets within a row. Specifications Constructed in 16-gauge mild steel. Square hole mounting rails are constructed in 13-gauge mild steel, include rack unit indicators, and are powder coat finished. Rails easily adjust in-depth in 1/4" increments. Tested to 2,200 lbs (1,000 kg) of equipment load. Rated for up to 300 lbs (136 kg) rolling caster load rating (including the weight of cabinet frame). Grounding studs bonded to frame, side panels and doors. Finished in textured black powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. RoHS Compliant. Included Components Steel frame with factory-installed levelling feet recessed casters and grounding studs. Two (2) pairs of adjustable depth EIA compliant square hole punched mounting rails. Starter pack of (50) M6 screws, cage nuts and washers included. One (1) perforated front door (63% open area vented) with locking swing handle. One (1) perforated split/barn rear door (63% open area vented) with locking swing handle. Two (2) pairs of solid, split, locking and removable side panels. One (1) removable vented top panel. Two (2) PDU cable trays are mounted in the rear. Part of the Rack Basics® line of economy rack solutions. Accessories Rack Panels Horizontal Ring Cable Manager Horizontal Finger Cable Manager Horizontal Hinged Cable Manager Horizontal Lacing Strip Adjustable Depth Shelf Universal Rack Shelf Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Rack Mount Locking Storage Drawer Rack Mount Fan Tray Fan Panel Assembly Grounding Kits Mounting Hardware PDUs and Outlet Strips Compact LED Light Kit

Features

  • Available in 24U and 42U mounting heights.
  • Available in 42.74" overall depth.
  • Surface-mounted doors allow for full mounting depth utilization and include a locking swing handle.
  • Included PDU cable trays for cable management and industry-standard vertical PDU installation.
  • The top panel is easily removable for cable installation.
    • Includes generous cable access with brushed cable entry.
    • Includes fan venting compatible with FK fan kits.
    • Includes three (3) 2U Rack panel cover panels.
  • Ships with doors and rails fully assembled and ready for installation on-site. Side panels come packaged inside the cabinet for on-site installation.
  • The built-in joining kit speeds up the baying of multiple RB-DC cabinets within a row.

Specifications

  • Constructed in 16-gauge mild steel.
  • Square hole mounting rails are constructed in 13-gauge mild steel, include rack unit indicators, and are powder coat finished.
    • Rails easily adjust in-depth in 1/4" increments.
  • Tested to 2,200 lbs (1,000 kg) of equipment load. Rated for up to 300 lbs (136 kg) rolling caster load rating (including the weight of cabinet frame).
  • Grounding studs bonded to frame, side panels and doors.
  • Finished in textured black powder paint.
  • Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements.
  • RoHS Compliant.

Included Components

  • Steel frame with factory-installed levelling feet recessed casters and grounding studs.
  • Two (2) pairs of adjustable depth EIA compliant square hole punched mounting rails.
    • Starter pack of (50) M6 screws, cage nuts and washers included.
  • One (1) perforated front door (63% open area vented) with locking swing handle.
  • One (1) perforated split/barn rear door (63% open area vented) with locking swing handle.
  • Two (2) pairs of solid, split, locking and removable side panels.
  • One (1) removable vented top panel.
  • Two (2) PDU cable trays are mounted in the rear.

Part of the Rack Basics® line of economy rack solutions.

Accessories

  • Rack Panels
  • Horizontal Ring Cable Manager
  • Horizontal Finger Cable Manager
  • Horizontal Hinged Cable Manager
  • Horizontal Lacing Strip
  • Adjustable Depth Shelf
  • Universal Rack Shelf
  • Four Post Mounting Sliding Shelf
  • Sliding Keyboard Shelf
  • Rack Mount Locking Storage Drawer
  • Rack Mount Fan Tray
  • Fan Panel Assembly
  • Grounding Kits
  • Mounting Hardware
  • PDUs and Outlet Strips
  • Compact LED Light Kit
Supplier's Site
Racks - RB-DC4242 - RB-DC4242 - Win Source Electronics
Laguna Hills, CA, United States
Racks - RB-DC4242
RB-DC4242
Racks - RB-DC4242 RB-DC4242
Manufacturer: Hammond Manufacturing Win Source Part Number: 770985-RB-DC4242 Series: RB-DC Type: Cabinet Rack Color: Black Features: Cable Entry Systems, Removable Sides Style: Enclosed, Bottom, Front, Sides, Top Material: Metal, Steel Dimensions - Panel: 37.000" L x 19.000" W x 73.500" H (939.80mm x 482.60mm x 1866.90mm) Dimensions - Overall: 42.130" L x 23.620" W x 78.430" H (1070.10mm x 599.95mm x 1992.12mm) Door: Steel Mounting Rails: Two Pair Ventilation: Door, Top Shipping Info: Drop shipped from the Manufacturer's Warehouse Family Name: RBDC Categories: Boxes, Enclosures, Racks ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 770985-RB-DC4242
Series: RB-DC
Type: Cabinet Rack
Color: Black
Features: Cable Entry Systems, Removable Sides
Style: Enclosed, Bottom, Front, Sides, Top
Material: Metal, Steel
Dimensions - Panel: 37.000" L x 19.000" W x 73.500" H (939.80mm x 482.60mm x 1866.90mm)
Dimensions - Overall: 42.130" L x 23.620" W x 78.430" H (1070.10mm x 599.95mm x 1992.12mm)
Door: Steel
Mounting Rails: Two Pair
Ventilation: Door, Top
Shipping Info: Drop shipped from the Manufacturer's Warehouse
Family Name: RBDC
Categories: Boxes, Enclosures, Racks
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RB-DC4242
Racks & Rack Cabinets RB-DC4242
Racks & Rack Cabinets Economy Server Rack 78.43x23.62x42.13"

Racks & Rack Cabinets Economy Server Rack 78.43x23.62x42.13"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RB-DC4242 RB-DC4242 RB-DC4242
Product Name Rack Mounting Solutions - Server Racks and Cabinets - Assembled Racks - RB-DC4242 Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBDBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Boxes - 164-1414SCKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H13045U42WH - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 78.75 inch (2000 mm)
Width 30 inch (762 mm)
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2RR197823BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 86.06 inch (2186 mm)
Width 23 inch (584 mm)
View Details
2 suppliers