Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets - Unassembled RCSC1904231BK1

Description
Ideal for your AV, IT/Server and Homelab applications, the RCSC Rack Cabinet features a stacking design that allows for up to three (3) cabinets* to be stacked atop each other. This Rack Cabinet is fully loaded and includes two (2) pairs of infinitely adjustable sliding EIA square-hole rails, punch-outs for cable entry and/or fan cooling and comes in a variety of sizes and depths. The unique stacking feature enables your cabinet space to grow as your needs do. *Stack up to three (3) 12U, two (2) 24U or one (1) of each cabinet atop each other using the required RCSCBAY baying kit. The 12U cabinet is a great starter cabinet for any small to medium-sized business. Features: Constructed in 16-gauge steel. Includes two (2) pairs of infinitely adjustable 19” EIA compliant square-hole mounting rails with rack unit markings. Starter pack of CAGKIT1032-25 screws and cage nuts included with 12U units. Starter pack of CAGKIT1032-50 screws and cage nuts included with 24U units. Four (4) embosses are included with support for optional levelling feet or casters. Grounding studs are provided on the body. The top and bottom of the RCSC include two (2) laser knockouts (per side) for cable-entry or fans (includes gasket strip material). Includes a laser knockout rear gland plate for floor-level cable entry. Ships unassembled in a flat pack container for easy handling and shipping protection. Specifications: Mounting rails are infinitely adjustable in-depth and are fabricated of heavy-duty 14-gauge steel, painted smooth black. Optional doors are available in solid, tinted acrylic with venting (see above-left) and high airflow vented. Snap-in hinges can be mounted without having to bolt on from inside the cabinet. In addition, the hinges can be mounted on the left or right. High airflow perforated doors for both the front and rear of the cabinet are suggested for most server applications. Perforated doors meet server manufacturer Free-Air-Ratio (FAR) requirements at 63%. For 36” depth cabinet side panels include cable entry knockouts. 1,500 lbs (680 kg) load rating. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Note: We recently discontinued some sizes from this series. Discontinued sizes are available while quantities last. For alternative solution assistance, please connect with our product solutions. Accessories Universal Rack Shelf Adjustable Depth Shelf Rack Mount Locking Storage Drawer Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Mounting Screw and Cage Nut Combo-Pack PDUs and Outlet Strips Rack Unit Label Adjustable Depth Cable Manager Horizontal Finger Cable Manager Horizontal Lacing Strip Rack Panels Rack and Cabinet Caster Set Grounding & Bonding Leveling Feet Fan Kits
Request a Quote Datasheet
Description
Ideal for your AV, IT/Server and Homelab applications, the RCSC Rack Cabinet features a stacking design that allows for up to three (3) cabinets* to be stacked atop each other. This Rack Cabinet is fully loaded and includes two (2) pairs of infinitely adjustable sliding EIA square-hole rails, punch-outs for cable entry and/or fan cooling and comes in a variety of sizes and depths. The unique stacking feature enables your cabinet space to grow as your needs do. *Stack up to three (3) 12U, two (2) 24U or one (1) of each cabinet atop each other using the required RCSCBAY baying kit. The 12U cabinet is a great starter cabinet for any small to medium-sized business. Features: Constructed in 16-gauge steel. Includes two (2) pairs of infinitely adjustable 19” EIA compliant square-hole mounting rails with rack unit markings. Starter pack of CAGKIT1032-25 screws and cage nuts included with 12U units. Starter pack of CAGKIT1032-50 screws and cage nuts included with 24U units. Four (4) embosses are included with support for optional levelling feet or casters. Grounding studs are provided on the body. The top and bottom of the RCSC include two (2) laser knockouts (per side) for cable-entry or fans (includes gasket strip material). Includes a laser knockout rear gland plate for floor-level cable entry. Ships unassembled in a flat pack container for easy handling and shipping protection. Specifications: Mounting rails are infinitely adjustable in-depth and are fabricated of heavy-duty 14-gauge steel, painted smooth black. Optional doors are available in solid, tinted acrylic with venting (see above-left) and high airflow vented. Snap-in hinges can be mounted without having to bolt on from inside the cabinet. In addition, the hinges can be mounted on the left or right. High airflow perforated doors for both the front and rear of the cabinet are suggested for most server applications. Perforated doors meet server manufacturer Free-Air-Ratio (FAR) requirements at 63%. For 36” depth cabinet side panels include cable entry knockouts. 1,500 lbs (680 kg) load rating. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Note: We recently discontinued some sizes from this series. Discontinued sizes are available while quantities last. For alternative solution assistance, please connect with our product solutions. Accessories Universal Rack Shelf Adjustable Depth Shelf Rack Mount Locking Storage Drawer Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Mounting Screw and Cage Nut Combo-Pack PDUs and Outlet Strips Rack Unit Label Adjustable Depth Cable Manager Horizontal Finger Cable Manager Horizontal Lacing Strip Rack Panels Rack and Cabinet Caster Set Grounding & Bonding Leveling Feet Fan Kits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled - RCSC1904231BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled
RCSC1904231BK1
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled RCSC1904231BK1
Ideal for your AV, IT/Server and Homelab applications, the RCSC Rack Cabinet features a stacking design that allows for up to three (3) cabinets* to be stacked atop each other. This Rack Cabinet is fully loaded and includes two (2) pairs of infinitely adjustable sliding EIA square-hole rails, punch-outs for cable entry and/or fan cooling and comes in a variety of sizes and depths. The unique stacking feature enables your cabinet space to grow as your needs do. *Stack up to three (3) 12U, two (2) 24U or one (1) of each cabinet atop each other using the required RCSCBAY baying kit. The 12U cabinet is a great starter cabinet for any small to medium-sized business. Features: Constructed in 16-gauge steel. Includes two (2) pairs of infinitely adjustable 19” EIA compliant square-hole mounting rails with rack unit markings. Starter pack of CAGKIT1032-25 screws and cage nuts included with 12U units. Starter pack of CAGKIT1032-50 screws and cage nuts included with 24U units. Four (4) embosses are included with support for optional levelling feet or casters. Grounding studs are provided on the body. The top and bottom of the RCSC include two (2) laser knockouts (per side) for cable-entry or fans (includes gasket strip material). Includes a laser knockout rear gland plate for floor-level cable entry. Ships unassembled in a flat pack container for easy handling and shipping protection. Specifications: Mounting rails are infinitely adjustable in-depth and are fabricated of heavy-duty 14-gauge steel, painted smooth black. Optional doors are available in solid, tinted acrylic with venting (see above-left) and high airflow vented. Snap-in hinges can be mounted without having to bolt on from inside the cabinet. In addition, the hinges can be mounted on the left or right. High airflow perforated doors for both the front and rear of the cabinet are suggested for most server applications. Perforated doors meet server manufacturer Free-Air-Ratio (FAR) requirements at 63%. For 36” depth cabinet side panels include cable entry knockouts. 1,500 lbs (680 kg) load rating. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Note: We recently discontinued some sizes from this series. Discontinued sizes are available while quantities last. For alternative solution assistance, please connect with our product solutions. Accessories Universal Rack Shelf Adjustable Depth Shelf Rack Mount Locking Storage Drawer Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Mounting Screw and Cage Nut Combo-Pack PDUs and Outlet Strips Rack Unit Label Adjustable Depth Cable Manager Horizontal Finger Cable Manager Horizontal Lacing Strip Rack Panels Rack and Cabinet Caster Set Grounding & Bonding Leveling Feet Fan Kits

Ideal for your AV, IT/Server and Homelab applications, the RCSC Rack Cabinet features a stacking design that allows for up to three (3) cabinets* to be stacked atop each other. This Rack Cabinet is fully loaded and includes two (2) pairs of infinitely adjustable sliding EIA square-hole rails, punch-outs for cable entry and/or fan cooling and comes in a variety of sizes and depths.

The unique stacking feature enables your cabinet space to grow as your needs do. *Stack up to three (3) 12U, two (2) 24U or one (1) of each cabinet atop each other using the required RCSCBAY baying kit. The 12U cabinet is a great starter cabinet for any small to medium-sized business.

Features:

  • Constructed in 16-gauge steel.
  • Includes two (2) pairs of infinitely adjustable 19” EIA compliant square-hole mounting rails with rack unit markings.
    • Starter pack of CAGKIT1032-25 screws and cage nuts included with 12U units.
    • Starter pack of CAGKIT1032-50 screws and cage nuts included with 24U units.
  • Four (4) embosses are included with support for optional levelling feet or casters.
  • Grounding studs are provided on the body.
  • The top and bottom of the RCSC include two (2) laser knockouts (per side) for cable-entry or fans (includes gasket strip material).
  • Includes a laser knockout rear gland plate for floor-level cable entry.
  • Ships unassembled in a flat pack container for easy handling and shipping protection.

Specifications:

  • Mounting rails are infinitely adjustable in-depth and are fabricated of heavy-duty 14-gauge steel, painted smooth black.
  • Optional doors are available in solid, tinted acrylic with venting (see above-left) and high airflow vented.
    • Snap-in hinges can be mounted without having to bolt on from inside the cabinet. In addition, the hinges can be mounted on the left or right.
  • High airflow perforated doors for both the front and rear of the cabinet are suggested for most server applications.
    • Perforated doors meet server manufacturer Free-Air-Ratio (FAR) requirements at 63%.
  • For 36” depth cabinet side panels include cable entry knockouts.
  • 1,500 lbs (680 kg) load rating.
  • Finished in textured RAL9005 black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Note: We recently discontinued some sizes from this series. Discontinued sizes are available while quantities last. For alternative solution assistance, please connect with our product solutions.

Accessories

  • Universal Rack Shelf
  • Adjustable Depth Shelf
  • Rack Mount Locking Storage Drawer
  • Four Post Mounting Sliding Shelf
  • Sliding Keyboard Shelf
  • Mounting Screw and Cage Nut Combo-Pack
  • PDUs and Outlet Strips
  • Rack Unit Label
  • Adjustable Depth Cable Manager
  • Horizontal Finger Cable Manager
  • Horizontal Lacing Strip
  • Rack Panels
  • Rack and Cabinet Caster Set
  • Grounding & Bonding
  • Leveling Feet
  • Fan Kits
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RCSC1904231BK1
Racks & Rack Cabinets RCSC1904231BK1
Racks & Rack Cabinets STACKING CABINET

Racks & Rack Cabinets STACKING CABINET

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number RCSC1904231BK1 RCSC1904231BK1
Product Name Rack Mounting Solutions - Server Racks and Cabinets - Unassembled Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHJ6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418K16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - C2F197831BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 86.06 inch (2186 mm)
Width 23 inch (584 mm)
View Details
3 suppliers
Boxes - 164-1418K8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details