Hammond Manufacturing Company Inc. Small Enclosures - Rack-Mounted Enclosures RMCS9058BK1

Description
Features Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required. Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg). Strong design construction using: 0.125" (3.2 mm) thick - side panels & rack mount brackets 0.064" (1.6 mm) thick - front & rear panels 0.062" (1.6 mm) thick - top and bottom panels Can be used with or without rack mounting "ears" or brackets (included). Enclosure is finished in rugged, satin texture, black powder paint Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware Pull handle accessory kit available Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access. Internal aluminum chassis panel is optional (see below). Knockdown design ships unassembled for easy handling and shipping protection. Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user. RoHS Compliant. Manufactured in North America. Replacement Hardware kit: RMCHDWKIT includes: #10‐32 X 5/8" Pan head black, qty 8 #6‐32 X 3/8" Flat head black, qty 16 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4 Accessories Mounting Hardware Rack Panels Rack Equipment Installation Tool
Request a Quote Datasheet
Description
Features Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required. Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg). Strong design construction using: 0.125" (3.2 mm) thick - side panels & rack mount brackets 0.064" (1.6 mm) thick - front & rear panels 0.062" (1.6 mm) thick - top and bottom panels Can be used with or without rack mounting "ears" or brackets (included). Enclosure is finished in rugged, satin texture, black powder paint Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware Pull handle accessory kit available Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access. Internal aluminum chassis panel is optional (see below). Knockdown design ships unassembled for easy handling and shipping protection. Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user. RoHS Compliant. Manufactured in North America. Replacement Hardware kit: RMCHDWKIT includes: #10‐32 X 5/8" Pan head black, qty 8 #6‐32 X 3/8" Flat head black, qty 16 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4 Accessories Mounting Hardware Rack Panels Rack Equipment Installation Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Rack-Mounted Enclosures - RMCS9058BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Rack-Mounted Enclosures
RMCS9058BK1
Small Enclosures - Rack-Mounted Enclosures RMCS9058BK1
Features Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required. Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg). Strong design construction using: 0.125" (3.2 mm) thick - side panels & rack mount brackets 0.064" (1.6 mm) thick - front & rear panels 0.062" (1.6 mm) thick - top and bottom panels Can be used with or without rack mounting "ears" or brackets (included). Enclosure is finished in rugged, satin texture, black powder paint Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware Pull handle accessory kit available Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access. Internal aluminum chassis panel is optional (see below). Knockdown design ships unassembled for easy handling and shipping protection. Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user. RoHS Compliant. Manufactured in North America. Replacement Hardware kit: RMCHDWKIT includes: #10‐32 X 5/8" Pan head black, qty 8 #6‐32 X 3/8" Flat head black, qty 16 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4 Accessories Mounting Hardware Rack Panels Rack Equipment Installation Tool

Features

  • Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required.
  • Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg).
  • Strong design construction using:
    • 0.125" (3.2 mm) thick - side panels & rack mount brackets
    • 0.064" (1.6 mm) thick - front & rear panels
    • 0.062" (1.6 mm) thick - top and bottom panels
  • Can be used with or without rack mounting "ears" or brackets (included).
  • Enclosure is finished in rugged, satin texture, black powder paint
  • Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware
  • Pull handle accessory kit available
  • Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access.
  • Internal aluminum chassis panel is optional (see below).
  • Knockdown design ships unassembled for easy handling and shipping protection.
  • Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user.
  • RoHS Compliant.
  • Manufactured in North America.

Replacement Hardware kit: RMCHDWKIT includes:

  • #10‐32 X 5/8" Pan head black, qty 8
  • #6‐32 X 3/8" Flat head black, qty 16
  • 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4

Accessories

  • Mounting Hardware
  • Rack Panels
  • Rack Equipment Installation Tool
Supplier's Site
Enclosures, Boxes, & Cases - RMCS9058BK1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RMCS9058BK1
Enclosures, Boxes, & Cases RMCS9058BK1
RACK MTG CAB 1/2W 9X8X5.25

RACK MTG CAB 1/2W 9X8X5.25

Buy Now
Racks - HM5770-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Aluminum Table Top Rack Cabinet Enclosed, Bottom, Front, Sides, Top 8.000"" L x 8.500"" W x 5.250"" H (203.20mm x 215.90mm x 133.35mm) Black"

"Metal, Aluminum Table Top Rack Cabinet Enclosed, Bottom, Front, Sides, Top 8.000"" L x 8.500"" W x 5.250"" H (203.20mm x 215.90mm x 133.35mm) Black"

Buy Now Datasheet
Boxes, Enclosures, Racks - Racks - RMCS9058BK1 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Racks
RMCS9058BK1
Boxes, Enclosures, Racks - Racks RMCS9058BK1
Win Source Part Number: 989957-RMCS9058BK1 Category: Boxes, Enclosures, Racks>Racks Series: RMCS Type: Table Top Rack Cabinet Color: Black Features: Removable Front and Rear Panels Package: Bulk Standard Package: 1 Style: Enclosed, Bottom, Front, Sides, Top Material: Metal, Aluminum Dimensions - Panel: 6.350" L x 6.780" W x 4.150" H (161.29mm x 172.21mm x 105.41mm) Dimensions - Overall: 8.000" L x 8.500" W x 5.250" H (203.20mm x 215.90mm x 133.35mm) Door: Aluminum Ventilation: Non-Vented ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing Other Names: HM5770,RMCS9058BK1-N D Base Product Number: RMCS9058 Number of Units: 3U

Win Source Part Number: 989957-RMCS9058BK1
Category: Boxes, Enclosures, Racks>Racks
Series: RMCS
Type: Table Top Rack Cabinet
Color: Black
Features: Removable Front and Rear Panels
Package: Bulk
Standard Package: 1
Style: Enclosed, Bottom, Front, Sides, Top
Material: Metal, Aluminum
Dimensions - Panel: 6.350" L x 6.780" W x 4.150" H (161.29mm x 172.21mm x 105.41mm)
Dimensions - Overall: 8.000" L x 8.500" W x 5.250" H (203.20mm x 215.90mm x 133.35mm)
Door: Aluminum
Ventilation: Non-Vented
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing
Other Names: HM5770,RMCS9058BK1-ND
Base Product Number: RMCS9058
Number of Units: 3U

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RMCS9058BK1
Racks & Rack Cabinets RMCS9058BK1
Racks & Rack Cabinets Rackmount Chassis 5.25x8.5x8" Solid

Racks & Rack Cabinets Rackmount Chassis 5.25x8.5x8" Solid

Buy Now Datasheet
Enclosure; Aluminum; Rugged Textured Black Powder Paint; 5.25 in.; 8.5 in. - 70167109 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; Rugged Textured Black Powder Paint; 5.25 in.; 8.5 in.
70167109
Enclosure; Aluminum; Rugged Textured Black Powder Paint; 5.25 in.; 8.5 in. 70167109
Rack Mount Instrument, aluminum Material, Rugged Textured Black Powder Paint Finish Perfect for rack Mount or table top applications or both Shipped knocked down to avoid shipping damage Uses all PEM nut construction, perfect for applications where repetitive assembly and disassembly are required Light weight design by using aluminum A strong construction is produced using folded 0.062 in. (1.58 mm) top, bottom, front & back panels and 0.125 in. (3.18 mm) side panels and horizontal support bars.

Rack Mount Instrument, aluminum Material, Rugged Textured Black Powder Paint Finish

  • Perfect for rack Mount or table top applications or both
  • Shipped knocked down to avoid shipping damage
  • Uses all PEM nut construction, perfect for applications where repetitive assembly and disassembly are required
  • Light weight design by using aluminum
    A strong construction is produced using folded 0.062 in. (1.58 mm) top, bottom, front & back panels and 0.125 in. (3.18 mm) side panels and horizontal support bars.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RMCS9058BK1 RMCS9058BK1 HM5770-ND RMCS9058BK1 RMCS9058BK1 70167109
Product Name Small Enclosures - Rack-Mounted Enclosures Enclosures, Boxes, & Cases Racks Boxes, Enclosures, Racks - Racks Racks & Rack Cabinets Enclosure; Aluminum; Rugged Textured Black Powder Paint; 5.25 in.; 8.5 in.
Type Electronic and Instrument Enclosures; Rack Enclosures Junction Box Rack Enclosures Electronic and Instrument Enclosures
Material Aluminum; Aluminum Aluminum Aluminum
Mounting Type Desktop
Length 8 inch (203 mm) 5.25 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414PHH4LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - C2F197036LG1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 77.31 inch (1964 mm)
Width 23 inch (584 mm)
View Details
2 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H13142U48WH - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 73.5 inch (1867 mm)
Width 31.5 inch (800 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers