Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets - Unassembled RCHS1901431LG1

Description
Features: Constructed in 16-gauge steel. Two pairs of adjustable depth 19" EIA-compliant round-hole punched rails. Includes rubber feet, two lifting handles a starter pack of (16) 10-32 screws and clip nuts. Simple assembly using one bolt in each corner to lock the sides to the top and bottom (hardware included). The front and back lips are .585" (14 mm), so usable depth is reduced by 1.17" (30 mm). 800 lbs (363 kg) load rating. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. Knockdown design ships unassembled for easy handling and shipping protection. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Solid Locking Door PDUs and Outlet Strips 10-32 Mounting Screw and Clip Nut Combo-Pack Rack Mount Locking Storage Drawer Fixed Side Support Angles
Request a Quote Datasheet
Description
Features: Constructed in 16-gauge steel. Two pairs of adjustable depth 19" EIA-compliant round-hole punched rails. Includes rubber feet, two lifting handles a starter pack of (16) 10-32 screws and clip nuts. Simple assembly using one bolt in each corner to lock the sides to the top and bottom (hardware included). The front and back lips are .585" (14 mm), so usable depth is reduced by 1.17" (30 mm). 800 lbs (363 kg) load rating. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. Knockdown design ships unassembled for easy handling and shipping protection. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Solid Locking Door PDUs and Outlet Strips 10-32 Mounting Screw and Clip Nut Combo-Pack Rack Mount Locking Storage Drawer Fixed Side Support Angles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled - RCHS1901431LG1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled
RCHS1901431LG1
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled RCHS1901431LG1
Features: Constructed in 16-gauge steel. Two pairs of adjustable depth 19" EIA-compliant round-hole punched rails. Includes rubber feet, two lifting handles a starter pack of (16) 10-32 screws and clip nuts. Simple assembly using one bolt in each corner to lock the sides to the top and bottom (hardware included). The front and back lips are .585" (14 mm), so usable depth is reduced by 1.17" (30 mm). 800 lbs (363 kg) load rating. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. Knockdown design ships unassembled for easy handling and shipping protection. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Solid Locking Door PDUs and Outlet Strips 10-32 Mounting Screw and Clip Nut Combo-Pack Rack Mount Locking Storage Drawer Fixed Side Support Angles

Features:

  • Constructed in 16-gauge steel.
  • Two pairs of adjustable depth 19" EIA-compliant round-hole punched rails.
  • Includes rubber feet, two lifting handles a starter pack of (16) 10-32 screws and clip nuts.
  • Simple assembly using one bolt in each corner to lock the sides to the top and bottom (hardware included).
  • The front and back lips are .585" (14 mm), so usable depth is reduced by 1.17" (30 mm).
  • 800 lbs (363 kg) load rating.
  • Finished in textured RAL9005 black or RAL 7035 light gray powder paint.
  • Knockdown design ships unassembled for easy handling and shipping protection.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Solid Locking Door
  • PDUs and Outlet Strips
  • 10-32 Mounting Screw and Clip Nut Combo-Pack
  • Rack Mount Locking Storage Drawer
  • Fixed Side Support Angles
Supplier's Site
Racks - RCHS1901431LG1-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 31.500"" L x 21.000"" W x 16.000"" H (800.10mm x 533.40mm x 406.40mm) Gray"

"Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 31.500"" L x 21.000"" W x 16.000"" H (800.10mm x 533.40mm x 406.40mm) Gray"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RCHS1901431LG1
Racks & Rack Cabinets RCHS1901431LG1
Racks & Rack Cabinets Rack - Heavy Duty 14" (8U), Light Grey

Racks & Rack Cabinets Rack - Heavy Duty 14" (8U), Light Grey

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RCHS1901431LG1 RCHS1901431LG1-ND RCHS1901431LG1
Product Name Rack Mounting Solutions - Server Racks and Cabinets - Unassembled Racks Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Length 16 inch (406 mm)
Width 21 inch (533 mm) 21 inch (533 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
6 suppliers
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - H1SRR36U30BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers