Hammond Manufacturing Company Inc. Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks RB-2P77

Description
Features: Rack rails are constructed in 12-gauge welded steel. Base angles are constructed in 1/4" steel plates. 19" EIA compliant 10-32 double-tapped rails. Includes marked rack unit dividers to aid in equipment mounting. Don't forget to order your Mounting Hardware. The side of the mounting rails included ganging and accessory mounting holes. Two (2) pairs of 5/8" spaced 10-32 threaded ground studs are integrated into the rails. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, one pair is located near the top of the rack, while the other pair is located on the lower side. UL Listed 2416 load rated for up to 1,000 lbs (453 kg). Static Load tested to 4,000 lbs (1,814 kg). Finished in smooth RAL9005 black powder coating. Rails and base are packaged in cardboard to prevent freight damage. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part of the Rack Basics® line of economy rack solutions. Accessories High-Density Vertical Finger Manager with Slam-Latching Door Vertical Finger Cable Manager with Door Vertical Rack Cable Manager with Door Vertical Cable Manager Extensions Top Wire Management Horizontal Ring Cable Manager Horizontal Finger Cable Manager Rack Panels Universal Rack Shelf Two Post Mounting Adjustable Shelf Two Post Variable Depth Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two-Post Extension Support Bracket 2-Post Rack Low Profile Dolly Open Frame Rack and Rack Cabinet Joining Kit Rack Isolation Kit Grounding & Bonding 10-32 Mounting Hardware PDUs and Outlet Strips Rackmount Adjustable Angle Bracket
Request a Quote Datasheet
Description
Features: Rack rails are constructed in 12-gauge welded steel. Base angles are constructed in 1/4" steel plates. 19" EIA compliant 10-32 double-tapped rails. Includes marked rack unit dividers to aid in equipment mounting. Don't forget to order your Mounting Hardware. The side of the mounting rails included ganging and accessory mounting holes. Two (2) pairs of 5/8" spaced 10-32 threaded ground studs are integrated into the rails. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, one pair is located near the top of the rack, while the other pair is located on the lower side. UL Listed 2416 load rated for up to 1,000 lbs (453 kg). Static Load tested to 4,000 lbs (1,814 kg). Finished in smooth RAL9005 black powder coating. Rails and base are packaged in cardboard to prevent freight damage. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part of the Rack Basics® line of economy rack solutions. Accessories High-Density Vertical Finger Manager with Slam-Latching Door Vertical Finger Cable Manager with Door Vertical Rack Cable Manager with Door Vertical Cable Manager Extensions Top Wire Management Horizontal Ring Cable Manager Horizontal Finger Cable Manager Rack Panels Universal Rack Shelf Two Post Mounting Adjustable Shelf Two Post Variable Depth Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two-Post Extension Support Bracket 2-Post Rack Low Profile Dolly Open Frame Rack and Rack Cabinet Joining Kit Rack Isolation Kit Grounding & Bonding 10-32 Mounting Hardware PDUs and Outlet Strips Rackmount Adjustable Angle Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks - RB-2P77 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks
RB-2P77
Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks RB-2P77
Features: Rack rails are constructed in 12-gauge welded steel. Base angles are constructed in 1/4" steel plates. 19" EIA compliant 10-32 double-tapped rails. Includes marked rack unit dividers to aid in equipment mounting. Don't forget to order your Mounting Hardware. The side of the mounting rails included ganging and accessory mounting holes. Two (2) pairs of 5/8" spaced 10-32 threaded ground studs are integrated into the rails. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, one pair is located near the top of the rack, while the other pair is located on the lower side. UL Listed 2416 load rated for up to 1,000 lbs (453 kg). Static Load tested to 4,000 lbs (1,814 kg). Finished in smooth RAL9005 black powder coating. Rails and base are packaged in cardboard to prevent freight damage. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part of the Rack Basics® line of economy rack solutions. Accessories High-Density Vertical Finger Manager with Slam-Latching Door Vertical Finger Cable Manager with Door Vertical Rack Cable Manager with Door Vertical Cable Manager Extensions Top Wire Management Horizontal Ring Cable Manager Horizontal Finger Cable Manager Rack Panels Universal Rack Shelf Two Post Mounting Adjustable Shelf Two Post Variable Depth Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two-Post Extension Support Bracket 2-Post Rack Low Profile Dolly Open Frame Rack and Rack Cabinet Joining Kit Rack Isolation Kit Grounding & Bonding 10-32 Mounting Hardware PDUs and Outlet Strips Rackmount Adjustable Angle Bracket

Features:

  • Rack rails are constructed in 12-gauge welded steel. Base angles are constructed in 1/4" steel plates.
  • 19" EIA compliant 10-32 double-tapped rails.
    • Includes marked rack unit dividers to aid in equipment mounting.
    • Don't forget to order your Mounting Hardware.
  • The side of the mounting rails included ganging and accessory mounting holes.
  • Two (2) pairs of 5/8" spaced 10-32 threaded ground studs are integrated into the rails. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, one pair is located near the top of the rack, while the other pair is located on the lower side.
  • UL Listed 2416 load rated for up to 1,000 lbs (453 kg). Static Load tested to 4,000 lbs (1,814 kg).
  • Finished in smooth RAL9005 black powder coating.
  • Rails and base are packaged in cardboard to prevent freight damage.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Part of the Rack Basics® line of economy rack solutions.

Accessories

  • High-Density Vertical Finger Manager with Slam-Latching Door
  • Vertical Finger Cable Manager with Door
  • Vertical Rack Cable Manager with Door
  • Vertical Cable Manager Extensions
  • Top Wire Management
  • Horizontal Ring Cable Manager
  • Horizontal Finger Cable Manager
  • Rack Panels
  • Universal Rack Shelf
  • Two Post Mounting Adjustable Shelf
  • Two Post Variable Depth Shelf
  • Two Post Centered Shelf
  • Two Post Mounting Keyboard & Equipment Shelf
  • Two-Post Extension Support Bracket
  • 2-Post Rack Low Profile Dolly
  • Open Frame Rack and Rack Cabinet Joining Kit
  • Rack Isolation Kit
  • Grounding & Bonding
  • 10-32 Mounting Hardware
  • PDUs and Outlet Strips
  • Rackmount Adjustable Angle Bracket
Supplier's Site
Racks - RB-2P77-ND - DigiKey
Thief River Falls, MN, United States
RACK STEEL 20.4X15X83.1 BLACK

RACK STEEL 20.4X15X83.1 BLACK

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RB-2P77
Racks & Rack Cabinets RB-2P77
Racks & Rack Cabinets Welded, Steel 2-Post 83.13 x 20.56 x 15"

Racks & Rack Cabinets Welded, Steel 2-Post 83.13 x 20.56 x 15"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RB-2P77 RB-2P77-ND RB-2P77
Product Name Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks Racks Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Length 83.13 inch (2112 mm) 83.09 inch (2110 mm)
Width 20.56 inch (522 mm) 20.6 inch (523 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Racks - C2F196336CG1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details
Small Enclosures - General Purpose Metal - 1411GU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - CLC4B42BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 83.02 inch (2109 mm)
Width 24 inch (610 mm)
View Details