Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks RB-WR2

Description
Features Available in 1U, 2U and 4U mounting heights. Hinged for easy rear access to devices. Fixed-depth of 6” Specifications Constructed in 16-gauge steel. Round hole 19" mounting rails are constructed in 16-gauge steel. Includes ten CLPKIT10-32-10 black rack screws with washers and clip nuts. Up to 50 lbs (22 kg) load rating. Finished in RAL9005 black powder paint. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part of the Rack Basics® line of economy rack solutions New Simplified Design. The rear cutout has been removed for improved cost savings. Accessories Cable Managers 10-32 Mounting Screw and Clip Nut Combo-Pack PDUs and Outlet Strips
Request a Quote Datasheet
Description
Features Available in 1U, 2U and 4U mounting heights. Hinged for easy rear access to devices. Fixed-depth of 6” Specifications Constructed in 16-gauge steel. Round hole 19" mounting rails are constructed in 16-gauge steel. Includes ten CLPKIT10-32-10 black rack screws with washers and clip nuts. Up to 50 lbs (22 kg) load rating. Finished in RAL9005 black powder paint. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part of the Rack Basics® line of economy rack solutions New Simplified Design. The rear cutout has been removed for improved cost savings. Accessories Cable Managers 10-32 Mounting Screw and Clip Nut Combo-Pack PDUs and Outlet Strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks - RB-WR2 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks
RB-WR2
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks RB-WR2
Features Available in 1U, 2U and 4U mounting heights. Hinged for easy rear access to devices. Fixed-depth of 6” Specifications Constructed in 16-gauge steel. Round hole 19" mounting rails are constructed in 16-gauge steel. Includes ten CLPKIT10-32-10 black rack screws with washers and clip nuts. Up to 50 lbs (22 kg) load rating. Finished in RAL9005 black powder paint. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part of the Rack Basics® line of economy rack solutions New Simplified Design. The rear cutout has been removed for improved cost savings. Accessories Cable Managers 10-32 Mounting Screw and Clip Nut Combo-Pack PDUs and Outlet Strips

Features

  • Available in 1U, 2U and 4U mounting heights.
  • Hinged for easy rear access to devices.
  • Fixed-depth of 6”

Specifications

  • Constructed in 16-gauge steel.
  • Round hole 19" mounting rails are constructed in 16-gauge steel.
    • Includes ten CLPKIT10-32-10 black rack screws with washers and clip nuts.
  • Up to 50 lbs (22 kg) load rating.
  • Finished in RAL9005 black powder paint.
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Part of the Rack Basics® line of economy rack solutions

New Simplified Design. The rear cutout has been removed for improved cost savings.

Accessories

  • Cable Managers
  • 10-32 Mounting Screw and Clip Nut Combo-Pack
  • PDUs and Outlet Strips
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RB-WR2
Racks & Rack Cabinets RB-WR2
Racks & Rack Cabinets FixedDepth Wall Rack 19.36 x 3.62 x 6.00"

Racks & Rack Cabinets FixedDepth Wall Rack 19.36 x 3.62 x 6.00"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number RB-WR2 RB-WR2
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Racks - C3F196323CG1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details
Racks - C2F194231CG1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H1AD3148BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 84 inch (2134 mm)
Width 31 inch (787 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers