Hammond Manufacturing Company Inc. Racks RCHS1902217CG1

Description
"Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 17.500"" L x 21.000"" W x 24.750"" H (444.50mm x 533.40mm x 628.65mm) Beige, Gray"
Request a Quote Datasheet
Description
"Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 17.500"" L x 21.000"" W x 24.750"" H (444.50mm x 533.40mm x 628.65mm) Beige, Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - HM665-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 17.500"" L x 21.000"" W x 24.750"" H (444.50mm x 533.40mm x 628.65mm) Beige, Gray"

"Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 17.500"" L x 21.000"" W x 24.750"" H (444.50mm x 533.40mm x 628.65mm) Beige, Gray"

Buy Now Datasheet
Rack;Desktop;Solid Sides;16ga.Steel;MaxWt.800lbs;21Wx17.5D;22.75inPanel H;Beige - 70166825 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack;Desktop;Solid Sides;16ga.Steel;MaxWt.800lbs;21Wx17.5D;22.75inPanel H;Beige
70166825
Rack;Desktop;Solid Sides;16ga.Steel;MaxWt.800lbs;21Wx17.5D;22.75inPanel H;Beige 70166825
Heavy Duty, 16-Gauge Steel, 19" Table Top Rack Cabinet Panel Rails Are Infinitely Adjustable (Front to Back), Round Hole Punched for 10-32 Clip-Nuts to Full EIA Hole Centers (5⁄8-5⁄8-1⁄2 Inch Spacing) Includes Two Pairs of Rails (for Rear Support of Heavier Equipment), Rubber Feet, Black ABS Plastic Handles, a Starter Pack of 10-32 Clip Nuts and Matching 1421ABK Black Screws Supplied Unassembled (Four Cabinet Pieces and Four Rails), Shipped in a Flat Pack Container for Handling Ease and Protection Simple Assembly Using One Bolt in Each Corner to Lock the Sides to the Top and Bottom (Hardware Included) Overall Width 21" Overall Height 2" Over Panel Space Front and Back Lip is 0.585" So Usable Depth Is Reduced by 1.17" Recommended Maximum Weight (RCHS1902824 Tested) — 800 Pounds Rugged Textured Powder Paint Finish

  • Heavy Duty, 16-Gauge Steel, 19" Table Top Rack Cabinet
  • Panel Rails Are Infinitely Adjustable (Front to Back), Round Hole Punched for 10-32 Clip-Nuts to Full EIA Hole Centers (5⁄8-5⁄8-1⁄2 Inch Spacing)
  • Includes Two Pairs of Rails (for Rear Support of Heavier Equipment), Rubber Feet, Black ABS Plastic Handles, a Starter Pack of 10-32 Clip Nuts and Matching 1421ABK Black Screws
  • Supplied Unassembled (Four Cabinet Pieces and Four Rails), Shipped in a Flat Pack Container for Handling Ease and Protection
  • Simple Assembly Using One Bolt in Each Corner to Lock the Sides to the Top and Bottom (Hardware Included)
  • Overall Width 21"
  • Overall Height 2" Over Panel Space
  • Front and Back Lip is 0.585" So Usable Depth Is Reduced by 1.17"
  • Recommended Maximum Weight (RCHS1902824 Tested) — 800 Pounds
  • Rugged Textured Powder Paint Finish
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HM665-ND 70166825
Product Name Racks Rack;Desktop;Solid Sides;16ga.Steel;MaxWt.800lbs;21Wx17.5D;22.75inPanel H;Beige
Type Rack Enclosures
Material Steel Steel
Features Carrying Handle
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2126 - Newark, An Avnet Company
Specs
Length 2.17 inch (55 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details