Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets RB-FW12

Description
Features: Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant 19-inch square hole mounting rails. Starter pack of (25) M6 screws, cage nuts and washers included. For 10-32 hardware, please see our CAGKIT Series. Rails are adjustable. Includes one (1) locking tempered glass lightly smoked reversible front door. Includes one (1) pair of locking removable side panels. The front and side of the frame include venting for airflow. Rear cable access. Provision for optional fans on the top panel. Ships unassembled - some assembly is required. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. Finished in black powder paint. Tested to 130 lbs (59 kg) of equipment load capacity. RoHS Compliant. Part of the Rack Basics® line of economy rack solutions. Accessories Horizontal Ring Cable Manager Horizontal Lacing Strip Cable Lacing Bar Universal Rack Shelf Fan Kits Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet
Description
Features: Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant 19-inch square hole mounting rails. Starter pack of (25) M6 screws, cage nuts and washers included. For 10-32 hardware, please see our CAGKIT Series. Rails are adjustable. Includes one (1) locking tempered glass lightly smoked reversible front door. Includes one (1) pair of locking removable side panels. The front and side of the frame include venting for airflow. Rear cable access. Provision for optional fans on the top panel. Ships unassembled - some assembly is required. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. Finished in black powder paint. Tested to 130 lbs (59 kg) of equipment load capacity. RoHS Compliant. Part of the Rack Basics® line of economy rack solutions. Accessories Horizontal Ring Cable Manager Horizontal Lacing Strip Cable Lacing Bar Universal Rack Shelf Fan Kits Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - RB-FW12 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets
RB-FW12
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets RB-FW12
Features: Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant 19-inch square hole mounting rails. Starter pack of (25) M6 screws, cage nuts and washers included. For 10-32 hardware, please see our CAGKIT Series. Rails are adjustable. Includes one (1) locking tempered glass lightly smoked reversible front door. Includes one (1) pair of locking removable side panels. The front and side of the frame include venting for airflow. Rear cable access. Provision for optional fans on the top panel. Ships unassembled - some assembly is required. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. Finished in black powder paint. Tested to 130 lbs (59 kg) of equipment load capacity. RoHS Compliant. Part of the Rack Basics® line of economy rack solutions. Accessories Horizontal Ring Cable Manager Horizontal Lacing Strip Cable Lacing Bar Universal Rack Shelf Fan Kits Mounting Hardware PDUs and Outlet Strips

Features:

  • Constructed in light-duty 16-gauge steel.
  • Includes two (2) pairs of EIA compliant 19-inch square hole mounting rails.
    • Starter pack of (25) M6 screws, cage nuts and washers included.
    • For 10-32 hardware, please see our CAGKIT Series.
  • Rails are adjustable.
  • Includes one (1) locking tempered glass lightly smoked reversible front door.
  • Includes one (1) pair of locking removable side panels.
  • The front and side of the frame include venting for airflow.
  • Rear cable access.
  • Provision for optional fans on the top panel.
  • Ships unassembled - some assembly is required.
  • Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements.
  • Finished in black powder paint.
  • Tested to 130 lbs (59 kg) of equipment load capacity.
  • RoHS Compliant.

Part of the Rack Basics® line of economy rack solutions.

Accessories

  • Horizontal Ring Cable Manager
  • Horizontal Lacing Strip
  • Cable Lacing Bar
  • Universal Rack Shelf
  • Fan Kits
  • Mounting Hardware
  • PDUs and Outlet Strips
Supplier's Site
Racks - 164-RB-FW12-ND - DigiKey
Thief River Falls, MN, United States
RACK STEEL 23.7X23.6X24.6 BLACK

RACK STEEL 23.7X23.6X24.6 BLACK

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RB-FW12
Racks & Rack Cabinets RB-FW12
Racks & Rack Cabinets Wallmount Rack 25.15x23.62x23.62"

Racks & Rack Cabinets Wallmount Rack 25.15x23.62x23.62"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RB-FW12 164-RB-FW12-ND RB-FW12
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets Racks Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Length 25 inch (635 mm)
Width 23.63 inch (600 mm) 23.63 inch (600 mm)
Depth 23.63 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414PHRO6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers
Boxes - 164-1414SCELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks - HDR6UBK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 10.5 inch (267 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Boxes - 164-1418J6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details