Hammond Manufacturing Company Inc. Small Enclosures - Rack-Mounted Enclosures RM3U1908SBK

Description
Features Strong construction yet light weight using all aluminum components Suitable for desk top or rack mountable applications. Knockdown design ships un-assembled for easy handling and shipping protection. Strong construction using: extruded aluminum side panels 0.125" (3.2 mm) thick extruded aluminum front & rear panels 0.125" (3.2mm) thick flat aluminum top and bottom panels 0.064" (1.6 mm) thick Can be used with or without rack mounting brackets (one pair included) Front & rear panel are interchangeable. Enclosure is finished in rugged, textured, black powder coat. Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below). RoHS Compliant. Manufactured in North America. Looking for a Rack Mount Storage Drawer? Check out the RDRW Series. Videos Accessories Chassis Tilt Bail Mounting Hardware Rack Equipment Installation Tool
Request a Quote
Description
Features Strong construction yet light weight using all aluminum components Suitable for desk top or rack mountable applications. Knockdown design ships un-assembled for easy handling and shipping protection. Strong construction using: extruded aluminum side panels 0.125" (3.2 mm) thick extruded aluminum front & rear panels 0.125" (3.2mm) thick flat aluminum top and bottom panels 0.064" (1.6 mm) thick Can be used with or without rack mounting brackets (one pair included) Front & rear panel are interchangeable. Enclosure is finished in rugged, textured, black powder coat. Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below). RoHS Compliant. Manufactured in North America. Looking for a Rack Mount Storage Drawer? Check out the RDRW Series. Videos Accessories Chassis Tilt Bail Mounting Hardware Rack Equipment Installation Tool
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Rack-Mounted Enclosures - RM3U1908SBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Rack-Mounted Enclosures
RM3U1908SBK
Small Enclosures - Rack-Mounted Enclosures RM3U1908SBK
Features Strong construction yet light weight using all aluminum components Suitable for desk top or rack mountable applications. Knockdown design ships un-assembled for easy handling and shipping protection. Strong construction using: extruded aluminum side panels 0.125" (3.2 mm) thick extruded aluminum front & rear panels 0.125" (3.2mm) thick flat aluminum top and bottom panels 0.064" (1.6 mm) thick Can be used with or without rack mounting brackets (one pair included) Front & rear panel are interchangeable. Enclosure is finished in rugged, textured, black powder coat. Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below). RoHS Compliant. Manufactured in North America. Looking for a Rack Mount Storage Drawer? Check out the RDRW Series. Videos Accessories Chassis Tilt Bail Mounting Hardware Rack Equipment Installation Tool

Features

  • Strong construction yet light weight using all aluminum components
  • Suitable for desk top or rack mountable applications.
  • Knockdown design ships un-assembled for easy handling and shipping protection.
  • Strong construction using:
    • extruded aluminum side panels 0.125" (3.2 mm) thick
    • extruded aluminum front & rear panels 0.125" (3.2mm) thick
    • flat aluminum top and bottom panels 0.064" (1.6 mm) thick
  • Can be used with or without rack mounting brackets (one pair included)
  • Front & rear panel are interchangeable.
  • Enclosure is finished in rugged, textured, black powder coat.
  • Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware
  • Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below).
  • RoHS Compliant.
  • Manufactured in North America.

Looking for a Rack Mount Storage Drawer? Check out the RDRW Series.

Videos

Accessories

  • Chassis Tilt Bail
  • Mounting Hardware
  • Rack Equipment Installation Tool
Supplier's Site
Enclosures, Boxes, & Cases - RM3U1908SBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RM3U1908SBK
Enclosures, Boxes, & Cases RM3U1908SBK
RM 3UX19X8 ENCLOSURE

RM 3UX19X8 ENCLOSURE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number RM3U1908SBK RM3U1908SBK
Product Name Small Enclosures - Rack-Mounted Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Rack Enclosures Junction Box
Length 5.25 inch (133 mm)
Width 16.6 inch (422 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Racks - C3F197823CG1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1212 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
View Details
3 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H13052U42WH - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 91 inch (2311 mm)
Width 30 inch (762 mm)
View Details
Small Enclosures - General Purpose Metal - 1411VU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers