Hammond Manufacturing Company Inc. Small Enclosures - Rack-Mounted Enclosures RMCV19018BK1

Description
Features Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required. Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg). Strong design construction using: 0.125" (3.2 mm) thick - side panels & rack mount brackets 0.064" (1.6 mm) thick - front & rear panels 0.062" (1.6 mm) thick - top and bottom panels Can be used with or without rack mounting "ears" or brackets (included). Enclosure is finished in rugged, satin texture, black powder paint Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware Pull handle accessory kit available Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access. Internal aluminum chassis panel is optional (see below). Knockdown design ships unassembled for easy handling and shipping protection. Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user. RoHS Compliant. Manufactured in North America. Replacement Hardware kit: RMCHDWKIT includes: #10‐32 X 5/8" Pan head black, qty 8 #6‐32 X 3/8" Flat head black, qty 16 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4 Accessories Mounting Hardware Rack Panels Rack Equipment Installation Tool
Request a Quote Datasheet
Description
Features Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required. Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg). Strong design construction using: 0.125" (3.2 mm) thick - side panels & rack mount brackets 0.064" (1.6 mm) thick - front & rear panels 0.062" (1.6 mm) thick - top and bottom panels Can be used with or without rack mounting "ears" or brackets (included). Enclosure is finished in rugged, satin texture, black powder paint Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware Pull handle accessory kit available Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access. Internal aluminum chassis panel is optional (see below). Knockdown design ships unassembled for easy handling and shipping protection. Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user. RoHS Compliant. Manufactured in North America. Replacement Hardware kit: RMCHDWKIT includes: #10‐32 X 5/8" Pan head black, qty 8 #6‐32 X 3/8" Flat head black, qty 16 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4 Accessories Mounting Hardware Rack Panels Rack Equipment Installation Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Rack-Mounted Enclosures - RMCV19018BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Rack-Mounted Enclosures
RMCV19018BK1
Small Enclosures - Rack-Mounted Enclosures RMCV19018BK1
Features Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required. Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg). Strong design construction using: 0.125" (3.2 mm) thick - side panels & rack mount brackets 0.064" (1.6 mm) thick - front & rear panels 0.062" (1.6 mm) thick - top and bottom panels Can be used with or without rack mounting "ears" or brackets (included). Enclosure is finished in rugged, satin texture, black powder paint Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware Pull handle accessory kit available Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access. Internal aluminum chassis panel is optional (see below). Knockdown design ships unassembled for easy handling and shipping protection. Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user. RoHS Compliant. Manufactured in North America. Replacement Hardware kit: RMCHDWKIT includes: #10‐32 X 5/8" Pan head black, qty 8 #6‐32 X 3/8" Flat head black, qty 16 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4 Accessories Mounting Hardware Rack Panels Rack Equipment Installation Tool

Features

  • Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required.
  • Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg).
  • Strong design construction using:
    • 0.125" (3.2 mm) thick - side panels & rack mount brackets
    • 0.064" (1.6 mm) thick - front & rear panels
    • 0.062" (1.6 mm) thick - top and bottom panels
  • Can be used with or without rack mounting "ears" or brackets (included).
  • Enclosure is finished in rugged, satin texture, black powder paint
  • Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware
  • Pull handle accessory kit available
  • Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access.
  • Internal aluminum chassis panel is optional (see below).
  • Knockdown design ships unassembled for easy handling and shipping protection.
  • Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user.
  • RoHS Compliant.
  • Manufactured in North America.

Replacement Hardware kit: RMCHDWKIT includes:

  • #10‐32 X 5/8" Pan head black, qty 8
  • #6‐32 X 3/8" Flat head black, qty 16
  • 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4

Accessories

  • Mounting Hardware
  • Rack Panels
  • Rack Equipment Installation Tool
Supplier's Site
Enclosures, Boxes, & Cases - RMCV19018BK1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RMCV19018BK1
Enclosures, Boxes, & Cases RMCV19018BK1
RACK MTG VENTED CASE 17X8X1.75

RACK MTG VENTED CASE 17X8X1.75

Buy Now
Racks - HM745-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Aluminum Table Top Rack Cabinet Enclosed, Bottom, Front, Sides, Top 8.000"" L x 17.030"" W x 1.750"" H (203.20mm x 432.56mm x 44.45mm) Black"

"Metal, Aluminum Table Top Rack Cabinet Enclosed, Bottom, Front, Sides, Top 8.000"" L x 17.030"" W x 1.750"" H (203.20mm x 432.56mm x 44.45mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RMCV19018BK1
Racks & Rack Cabinets RMCV19018BK1
Racks & Rack Cabinets Rackmount Chassis 1.75x17x8" Vented

Racks & Rack Cabinets Rackmount Chassis 1.75x17x8" Vented

Buy Now Datasheet
Box; Aluminum; 1.75 in.; 17 in.; 8 in.;Off-White/Smooth Black Powder Paint - 70167122 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Aluminum; 1.75 in.; 17 in.; 8 in.;Off-White/Smooth Black Powder Paint
70167122
Box; Aluminum; 1.75 in.; 17 in.; 8 in.;Off-White/Smooth Black Powder Paint 70167122
RMCV Series, Aluminum, Off-White⁄Smooth Black Powder Paint, Rack Mount Enclosure Boxs Easy access to inside, as only 4 screws need to be removed from any of the 6 panels Aluminum chassis panel is optional It includes the top, bottom, sides, feet, rackMount brackets are all hardware materials.

RMCV Series, Aluminum, Off-White⁄Smooth Black Powder Paint, Rack Mount Enclosure Boxs

  • Easy access to inside, as only 4 screws need to be removed from any of the 6 panels
  • Aluminum chassis panel is optional
    It includes the top, bottom, sides, feet, rackMount brackets are all hardware materials.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RMCV19018BK1 RMCV19018BK1 HM745-ND RMCV19018BK1 70167122
Product Name Small Enclosures - Rack-Mounted Enclosures Enclosures, Boxes, & Cases Racks Racks & Rack Cabinets Box; Aluminum; 1.75 in.; 17 in.; 8 in.;Off-White/Smooth Black Powder Paint
Type Electronic and Instrument Enclosures; Rack Enclosures Junction Box Rack Enclosures Electronic and Instrument Enclosures; Rack Enclosures
Material Aluminum; Aluminum Aluminum Aluminum
Mounting Type Desktop
Features Ventilated Ventilated RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - C2RR194231BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 49.31 inch (1252 mm)
Width 23 inch (584 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418K12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Boxes - 164-1418KG8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Boxes - 164-1418D10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details