Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets - Assembled RB-AV42

Description
The RB-AV Series is a cost-effective rack cabinet that is ideal for A/V and Security applications. Fully assembled, the RB-AV Series includes removable factory-installed shelves, filler panels, casters, levelling feet and tapped 10-32 mounting rails. Features Available in 18U, 27U, and 42U mounting heights. Available in 23.62" overall width and depth. Passive cooling vents are located on the top, bottom and sides. Includes top vents for up to two (2) optional fans on the top panel. Ships fully assembled and ready for installation on-site. Doors can be flipped to hinge from the opposite side. Specifications Constructed in 16-gauge steel. Drilled and 10-32 tapped flange 19" mounting rails are constructed in 13-gauge steel, and are powder coat finished. Rails easily adjust in-depth in 1/4" increments. 950 lbs (431 kg) load rating. Grounding studs bonded to frame, side panels and doors. Finished in smooth matte black powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. RoHS Compliant. Included Components Steel frame with factory-installed levelling feet recessed casters and grounding studs. Casters and levelling feet are removable. Two (2) pairs of adjustable depth EIA compliant 10-32 tapped mounting rails. Starter pack of (50) 10-32 screws included. One (1) lightly smoked tempered glass front door with a quarter-turn lock. One (1) solid steel rear door with a quarter-turn lock. Two (2) solid removable side panels with a quarter-turn lock. NEW: Two (2) 2U factory-installed vented rack shelves. Removable cable access panels on cabinet top and bottom. Part of the Rack Basics® line of economy rack solutions. Accessories Two Post Sliding Rack Shelf PDUs and Outlet Strips Cable Lacing Bar Horizontal Lacing Strip Horizontal Ring Cable Manager Mounting Hardware Adjustable Monitor Mount for Rack Rack Panels Two Post Mounting Clamping Shelf Fan Kits
Request a Quote Datasheet
Description
The RB-AV Series is a cost-effective rack cabinet that is ideal for A/V and Security applications. Fully assembled, the RB-AV Series includes removable factory-installed shelves, filler panels, casters, levelling feet and tapped 10-32 mounting rails. Features Available in 18U, 27U, and 42U mounting heights. Available in 23.62" overall width and depth. Passive cooling vents are located on the top, bottom and sides. Includes top vents for up to two (2) optional fans on the top panel. Ships fully assembled and ready for installation on-site. Doors can be flipped to hinge from the opposite side. Specifications Constructed in 16-gauge steel. Drilled and 10-32 tapped flange 19" mounting rails are constructed in 13-gauge steel, and are powder coat finished. Rails easily adjust in-depth in 1/4" increments. 950 lbs (431 kg) load rating. Grounding studs bonded to frame, side panels and doors. Finished in smooth matte black powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. RoHS Compliant. Included Components Steel frame with factory-installed levelling feet recessed casters and grounding studs. Casters and levelling feet are removable. Two (2) pairs of adjustable depth EIA compliant 10-32 tapped mounting rails. Starter pack of (50) 10-32 screws included. One (1) lightly smoked tempered glass front door with a quarter-turn lock. One (1) solid steel rear door with a quarter-turn lock. Two (2) solid removable side panels with a quarter-turn lock. NEW: Two (2) 2U factory-installed vented rack shelves. Removable cable access panels on cabinet top and bottom. Part of the Rack Basics® line of economy rack solutions. Accessories Two Post Sliding Rack Shelf PDUs and Outlet Strips Cable Lacing Bar Horizontal Lacing Strip Horizontal Ring Cable Manager Mounting Hardware Adjustable Monitor Mount for Rack Rack Panels Two Post Mounting Clamping Shelf Fan Kits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - RB-AV42 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets - Assembled
RB-AV42
Rack Mounting Solutions - Server Racks and Cabinets - Assembled RB-AV42
The RB-AV Series is a cost-effective rack cabinet that is ideal for A/V and Security applications. Fully assembled, the RB-AV Series includes removable factory-installed shelves, filler panels, casters, levelling feet and tapped 10-32 mounting rails. Features Available in 18U, 27U, and 42U mounting heights. Available in 23.62" overall width and depth. Passive cooling vents are located on the top, bottom and sides. Includes top vents for up to two (2) optional fans on the top panel. Ships fully assembled and ready for installation on-site. Doors can be flipped to hinge from the opposite side. Specifications Constructed in 16-gauge steel. Drilled and 10-32 tapped flange 19" mounting rails are constructed in 13-gauge steel, and are powder coat finished. Rails easily adjust in-depth in 1/4" increments. 950 lbs (431 kg) load rating. Grounding studs bonded to frame, side panels and doors. Finished in smooth matte black powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. RoHS Compliant. Included Components Steel frame with factory-installed levelling feet recessed casters and grounding studs. Casters and levelling feet are removable. Two (2) pairs of adjustable depth EIA compliant 10-32 tapped mounting rails. Starter pack of (50) 10-32 screws included. One (1) lightly smoked tempered glass front door with a quarter-turn lock. One (1) solid steel rear door with a quarter-turn lock. Two (2) solid removable side panels with a quarter-turn lock. NEW: Two (2) 2U factory-installed vented rack shelves. Removable cable access panels on cabinet top and bottom. Part of the Rack Basics® line of economy rack solutions. Accessories Two Post Sliding Rack Shelf PDUs and Outlet Strips Cable Lacing Bar Horizontal Lacing Strip Horizontal Ring Cable Manager Mounting Hardware Adjustable Monitor Mount for Rack Rack Panels Two Post Mounting Clamping Shelf Fan Kits

The RB-AV Series is a cost-effective rack cabinet that is ideal for A/V and Security applications. Fully assembled, the RB-AV Series includes removable factory-installed shelves, filler panels, casters, levelling feet and tapped 10-32 mounting rails.

Features

  • Available in 18U, 27U, and 42U mounting heights.
  • Available in 23.62" overall width and depth.
  • Passive cooling vents are located on the top, bottom and sides.
  • Includes top vents for up to two (2) optional fans on the top panel.
  • Ships fully assembled and ready for installation on-site.
  • Doors can be flipped to hinge from the opposite side.

Specifications

  • Constructed in 16-gauge steel.
  • Drilled and 10-32 tapped flange 19" mounting rails are constructed in 13-gauge steel, and are powder coat finished.
    • Rails easily adjust in-depth in 1/4" increments.
  • 950 lbs (431 kg) load rating.
  • Grounding studs bonded to frame, side panels and doors.
  • Finished in smooth matte black powder paint.
  • Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements.
  • RoHS Compliant.

Included Components

  • Steel frame with factory-installed levelling feet recessed casters and grounding studs. Casters and levelling feet are removable.
  • Two (2) pairs of adjustable depth EIA compliant 10-32 tapped mounting rails.
    • Starter pack of (50) 10-32 screws included.
  • One (1) lightly smoked tempered glass front door with a quarter-turn lock.
  • One (1) solid steel rear door with a quarter-turn lock.
  • Two (2) solid removable side panels with a quarter-turn lock.
  • NEW: Two (2) 2U factory-installed vented rack shelves.
  • Removable cable access panels on cabinet top and bottom.

Part of the Rack Basics® line of economy rack solutions.

Accessories

  • Two Post Sliding Rack Shelf
  • PDUs and Outlet Strips
  • Cable Lacing Bar
  • Horizontal Lacing Strip
  • Horizontal Ring Cable Manager
  • Mounting Hardware
  • Adjustable Monitor Mount for Rack
  • Rack Panels
  • Two Post Mounting Clamping Shelf
  • Fan Kits
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RB-AV42
Racks & Rack Cabinets RB-AV42
Racks & Rack Cabinets Audio/Visual Cabinet 80.91x23.62x23.62"

Racks & Rack Cabinets Audio/Visual Cabinet 80.91x23.62x23.62"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number RB-AV42 RB-AV42
Product Name Rack Mounting Solutions - Server Racks and Cabinets - Assembled Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H1AD3145BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 78.75 inch (2000 mm)
Width 31 inch (787 mm)
View Details
Racks - HM3226-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details
2 suppliers
Boxes - 1416Q-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBFBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers