Hammond Manufacturing Company Inc. Small Enclosures - Rack-Mounted Enclosures RM1928BKVP

Description
Features Strong construction yet light weight using all aluminum components Suitable for desk top or rack mountable applications. Knockdown design ships un-assembled for easy handling and shipping protection. Strong construction using: extruded aluminum side panels 0.125" (3.2 mm) thick extruded aluminum front & rear panels 0.125" (3.2mm) thick flat aluminum top and bottom panels 0.064" (1.6 mm) thick Can be used with or without rack mounting brackets (one pair included) Front & rear panel are interchangeable. Enclosure is finished in rugged, textured, black powder coat. Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below). RoHS Compliant. Manufactured in North America. Looking for a Rack Mount Storage Drawer? Check out the RDRW Series. Videos Accessories Chassis Tilt Bail Mounting Hardware Rack Equipment Installation Tool
Request a Quote
Description
Features Strong construction yet light weight using all aluminum components Suitable for desk top or rack mountable applications. Knockdown design ships un-assembled for easy handling and shipping protection. Strong construction using: extruded aluminum side panels 0.125" (3.2 mm) thick extruded aluminum front & rear panels 0.125" (3.2mm) thick flat aluminum top and bottom panels 0.064" (1.6 mm) thick Can be used with or without rack mounting brackets (one pair included) Front & rear panel are interchangeable. Enclosure is finished in rugged, textured, black powder coat. Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below). RoHS Compliant. Manufactured in North America. Looking for a Rack Mount Storage Drawer? Check out the RDRW Series. Videos Accessories Chassis Tilt Bail Mounting Hardware Rack Equipment Installation Tool
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Rack-Mounted Enclosures - RM1928BKVP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Rack-Mounted Enclosures
RM1928BKVP
Small Enclosures - Rack-Mounted Enclosures RM1928BKVP
Features Strong construction yet light weight using all aluminum components Suitable for desk top or rack mountable applications. Knockdown design ships un-assembled for easy handling and shipping protection. Strong construction using: extruded aluminum side panels 0.125" (3.2 mm) thick extruded aluminum front & rear panels 0.125" (3.2mm) thick flat aluminum top and bottom panels 0.064" (1.6 mm) thick Can be used with or without rack mounting brackets (one pair included) Front & rear panel are interchangeable. Enclosure is finished in rugged, textured, black powder coat. Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below). RoHS Compliant. Manufactured in North America. Looking for a Rack Mount Storage Drawer? Check out the RDRW Series. Videos Accessories Chassis Tilt Bail Mounting Hardware Rack Equipment Installation Tool

Features

  • Strong construction yet light weight using all aluminum components
  • Suitable for desk top or rack mountable applications.
  • Knockdown design ships un-assembled for easy handling and shipping protection.
  • Strong construction using:
    • extruded aluminum side panels 0.125" (3.2 mm) thick
    • extruded aluminum front & rear panels 0.125" (3.2mm) thick
    • flat aluminum top and bottom panels 0.064" (1.6 mm) thick
  • Can be used with or without rack mounting brackets (one pair included)
  • Front & rear panel are interchangeable.
  • Enclosure is finished in rugged, textured, black powder coat.
  • Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware
  • Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below).
  • RoHS Compliant.
  • Manufactured in North America.

Looking for a Rack Mount Storage Drawer? Check out the RDRW Series.

Videos

Accessories

  • Chassis Tilt Bail
  • Mounting Hardware
  • Rack Equipment Installation Tool
Supplier's Site
Enclosures Accessories and Hardware - RM1928BKVP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
RM1928BKVP
Enclosures Accessories and Hardware RM1928BKVP
RM 19x28 TOP/BOT PLATE VENTED

RM 19x28 TOP/BOT PLATE VENTED

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number RM1928BKVP RM1928BKVP
Product Name Small Enclosures - Rack-Mounted Enclosures Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Rack Enclosures Junction Box
Length 0.1200 inch (3.05 mm)
Width 16.88 inch (429 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414SCE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Enclosures Accessories and Hardware - 1413BKS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C4SP4242VBK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F194223LG1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 49.31 inch (1252 mm)
Width 23 inch (584 mm)
View Details
3 suppliers