Hammond Manufacturing Company Inc. Small Enclosures - Rack-Mounted Enclosures RMCS190113BK1

Description
Features Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required. Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg). Strong design construction using: 0.125" (3.2 mm) thick - side panels & rack mount brackets 0.064" (1.6 mm) thick - front & rear panels 0.062" (1.6 mm) thick - top and bottom panels Can be used with or without rack mounting "ears" or brackets (included). Enclosure is finished in rugged, satin texture, black powder paint Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware Pull handle accessory kit available Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access. Internal aluminum chassis panel is optional (see below). Knockdown design ships unassembled for easy handling and shipping protection. Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user. RoHS Compliant. Manufactured in North America. Replacement Hardware kit: RMCHDWKIT includes: #10‐32 X 5/8" Pan head black, qty 8 #6‐32 X 3/8" Flat head black, qty 16 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4 Accessories Mounting Hardware Rack Panels Rack Equipment Installation Tool
Request a Quote Datasheet
Description
Features Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required. Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg). Strong design construction using: 0.125" (3.2 mm) thick - side panels & rack mount brackets 0.064" (1.6 mm) thick - front & rear panels 0.062" (1.6 mm) thick - top and bottom panels Can be used with or without rack mounting "ears" or brackets (included). Enclosure is finished in rugged, satin texture, black powder paint Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware Pull handle accessory kit available Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access. Internal aluminum chassis panel is optional (see below). Knockdown design ships unassembled for easy handling and shipping protection. Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user. RoHS Compliant. Manufactured in North America. Replacement Hardware kit: RMCHDWKIT includes: #10‐32 X 5/8" Pan head black, qty 8 #6‐32 X 3/8" Flat head black, qty 16 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4 Accessories Mounting Hardware Rack Panels Rack Equipment Installation Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Rack-Mounted Enclosures - RMCS190113BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Rack-Mounted Enclosures
RMCS190113BK1
Small Enclosures - Rack-Mounted Enclosures RMCS190113BK1
Features Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required. Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg). Strong design construction using: 0.125" (3.2 mm) thick - side panels & rack mount brackets 0.064" (1.6 mm) thick - front & rear panels 0.062" (1.6 mm) thick - top and bottom panels Can be used with or without rack mounting "ears" or brackets (included). Enclosure is finished in rugged, satin texture, black powder paint Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware Pull handle accessory kit available Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access. Internal aluminum chassis panel is optional (see below). Knockdown design ships unassembled for easy handling and shipping protection. Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user. RoHS Compliant. Manufactured in North America. Replacement Hardware kit: RMCHDWKIT includes: #10‐32 X 5/8" Pan head black, qty 8 #6‐32 X 3/8" Flat head black, qty 16 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4 Accessories Mounting Hardware Rack Panels Rack Equipment Installation Tool

Features

  • Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required.
  • Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left photo above - weighs only 5 pounds (2.3 Kg).
  • Strong design construction using:
    • 0.125" (3.2 mm) thick - side panels & rack mount brackets
    • 0.064" (1.6 mm) thick - front & rear panels
    • 0.062" (1.6 mm) thick - top and bottom panels
  • Can be used with or without rack mounting "ears" or brackets (included).
  • Enclosure is finished in rugged, satin texture, black powder paint
  • Includes top, bottom, side panels, front & rear panels, rubber self adhesive feet, rack mount brackets and all hardware
  • Pull handle accessory kit available
  • Easy access to inside, only 4 screws need to be removed from any of the 6 panels for internal access.
  • Internal aluminum chassis panel is optional (see below).
  • Knockdown design ships unassembled for easy handling and shipping protection.
  • Note: Panels are not grounded to frame due to powder coat finish. Grounding method to be determined by user.
  • RoHS Compliant.
  • Manufactured in North America.

Replacement Hardware kit: RMCHDWKIT includes:

  • #10‐32 X 5/8" Pan head black, qty 8
  • #6‐32 X 3/8" Flat head black, qty 16
  • 20.5 X 20.5 X 7.6 Rubber Bumpon, qty 4

Accessories

  • Mounting Hardware
  • Rack Panels
  • Rack Equipment Installation Tool
Supplier's Site
Enclosures, Boxes, & Cases - RMCS190113BK1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RMCS190113BK1
Enclosures, Boxes, & Cases RMCS190113BK1
RACK MTG CAB 17X13X1.75

RACK MTG CAB 17X13X1.75

Buy Now
Racks - HM737-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Aluminum Table Top Rack Cabinet Enclosed, Bottom, Front, Sides, Top 13.000"" L x 17.030"" W x 1.750"" H (330.20mm x 432.56mm x 44.45mm) Black"

"Metal, Aluminum Table Top Rack Cabinet Enclosed, Bottom, Front, Sides, Top 13.000"" L x 17.030"" W x 1.750"" H (330.20mm x 432.56mm x 44.45mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RMCS190113BK1
Racks & Rack Cabinets RMCS190113BK1
Racks & Rack Cabinets Rackmount Chassis 1.75x17x13" Solid

Racks & Rack Cabinets Rackmount Chassis 1.75x17x13" Solid

Buy Now Datasheet
Enclosure; Aluminum; 1.75 in.; 17 in.; 13 in.; Black; Rack Mount; RMCS Series - 70167111 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 1.75 in.; 17 in.; 13 in.; Black; Rack Mount; RMCS Series
70167111
Enclosure; Aluminum; 1.75 in.; 17 in.; 13 in.; Black; Rack Mount; RMCS Series 70167111
17 in. Width, Black, RMCS Series 19 in. Rack Mount Enclosures Can be used with or withouttt rack Mounting brackets Front and rear panels are interchangeable (one is off white, the other is smooth black) powder paint Enclosure is finished in rugged textured black powder paint Includes top, bottom, sides, feet, rackMount brackets and all hardware Easy access to inside, as only 4 screws need to be removed from any of the 6 panels Aluminum chassis panel is optional Availabel in both vented and unvented versions

17 in. Width, Black, RMCS Series 19 in. Rack Mount Enclosures

  • Can be used with or withouttt rack Mounting brackets
  • Front and rear panels are interchangeable (one is off white, the other is smooth black) powder paint
  • Enclosure is finished in rugged textured black powder paint
  • Includes top, bottom, sides, feet, rackMount brackets and all hardware
  • Easy access to inside, as only 4 screws need to be removed from any of the 6 panels
  • Aluminum chassis panel is optional
  • Availabel in both vented and unvented versions
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RMCS190113BK1 RMCS190113BK1 HM737-ND RMCS190113BK1 70167111
Product Name Small Enclosures - Rack-Mounted Enclosures Enclosures, Boxes, & Cases Racks Racks & Rack Cabinets Enclosure; Aluminum; 1.75 in.; 17 in.; 13 in.; Black; Rack Mount; RMCS Series
Type Electronic and Instrument Enclosures; Rack Enclosures Junction Box Rack Enclosures Electronic and Instrument Enclosures; Rack Enclosures
Material Aluminum; Aluminum Aluminum Aluminum
Mounting Type Desktop
Length 13 inch (330 mm) 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWF3048U36BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 96.68 inch (2456 mm)
Width 30 inch (762 mm)
View Details
2 suppliers
Boxes - 164-1418A8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418AW18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers
Electrical - Commercial - Metering Cabinets - C3RMC271310 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 27 inch (686 mm)
Width 13 inch (330 mm)
View Details
3 suppliers