Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets RCBS1900817BK1

Description
The RCBS has been the industry standard for desktop audio and test/measurement applications for over four decades. Fixed-depth rack rails recessed 0.375" at the front and rear are included in the completely welded frame. Features Constructed in 16-gauge welded steel. The fixed-depth mounting rails have EIA spaced classic round holes for clip-nut use. Includes a starter pack CLPKIT1032-10 clip nuts and rack screws. Includes side lifting handles and scuff-resistant raised rubber feet for easier repositioning. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. 600 lbs (272 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Shelves PDUs and Outlet Strips Rack Panels 10-32 Mounting Screw and Clip Nut Combo-Pack
Request a Quote Datasheet
Description
The RCBS has been the industry standard for desktop audio and test/measurement applications for over four decades. Fixed-depth rack rails recessed 0.375" at the front and rear are included in the completely welded frame. Features Constructed in 16-gauge welded steel. The fixed-depth mounting rails have EIA spaced classic round holes for clip-nut use. Includes a starter pack CLPKIT1032-10 clip nuts and rack screws. Includes side lifting handles and scuff-resistant raised rubber feet for easier repositioning. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. 600 lbs (272 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Shelves PDUs and Outlet Strips Rack Panels 10-32 Mounting Screw and Clip Nut Combo-Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - RCBS1900817BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets
RCBS1900817BK1
Rack Mounting Solutions - Server Racks and Cabinets RCBS1900817BK1
The RCBS has been the industry standard for desktop audio and test/measurement applications for over four decades. Fixed-depth rack rails recessed 0.375" at the front and rear are included in the completely welded frame. Features Constructed in 16-gauge welded steel. The fixed-depth mounting rails have EIA spaced classic round holes for clip-nut use. Includes a starter pack CLPKIT1032-10 clip nuts and rack screws. Includes side lifting handles and scuff-resistant raised rubber feet for easier repositioning. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. 600 lbs (272 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Shelves PDUs and Outlet Strips Rack Panels 10-32 Mounting Screw and Clip Nut Combo-Pack

The RCBS has been the industry standard for desktop audio and test/measurement applications for over four decades. Fixed-depth rack rails recessed 0.375" at the front and rear are included in the completely welded frame.

Features

  • Constructed in 16-gauge welded steel.
  • The fixed-depth mounting rails have EIA spaced classic round holes for clip-nut use.
    • Includes a starter pack CLPKIT1032-10 clip nuts and rack screws.
  • Includes side lifting handles and scuff-resistant raised rubber feet for easier repositioning.
  • Finished in textured RAL9005 black or RAL 7035 light gray powder paint.
  • 600 lbs (272 kg) load rating.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Rack Shelves
  • PDUs and Outlet Strips
  • Rack Panels
  • 10-32 Mounting Screw and Clip Nut Combo-Pack
Supplier's Site
Racks - HM633-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 17.500"" L x 21.000"" W x 10.750"" H (444.50mm x 533.40mm x 273.05mm) Black"

"Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 17.500"" L x 21.000"" W x 10.750"" H (444.50mm x 533.40mm x 273.05mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RCBS1900817BK1
Racks & Rack Cabinets RCBS1900817BK1
Racks & Rack Cabinets Light Duty Rack 10.75" x 17.5" Black

Racks & Rack Cabinets Light Duty Rack 10.75" x 17.5" Black

Buy Now Datasheet
Rack, Desk Top; 16 ga. Steel; 21 in.; 10.75 in.; 17.5 in.; 19 in.; 8.75 in. - 70165476 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack, Desk Top; 16 ga. Steel; 21 in.; 10.75 in.; 17.5 in.; 19 in.; 8.75 in.
70165476
Rack, Desk Top; 16 ga. Steel; 21 in.; 10.75 in.; 17.5 in.; 19 in.; 8.75 in. 70165476
16 ga. Steel Body Desk Top Rack Front and rear recessed flange, punched for 10-32 clip nuts on EIA universal spacing (5⁄8 - 5⁄8 - 1⁄2 in.) Welded, economy 19 in. table top rack Includes rubber feet, two lifting handles and 10-32 clip nuts Tough powder finish paint

16 ga. Steel Body Desk Top Rack

  • Front and rear recessed flange, punched for 10-32 clip nuts on EIA universal spacing (5⁄8 - 5⁄8 - 1⁄2 in.)
  • Welded, economy 19 in. table top rack
  • Includes rubber feet, two lifting handles and 10-32 clip nuts
  • Tough powder finish paint
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RCBS1900817BK1 HM633-ND RCBS1900817BK1 70165476
Product Name Rack Mounting Solutions - Server Racks and Cabinets Racks Racks & Rack Cabinets Rack, Desk Top; 16 ga. Steel; 21 in.; 10.75 in.; 17.5 in.; 19 in.; 8.75 in.
Type Rack Enclosures Rack Enclosures
Length 10.75 inch (273 mm) 17 inch (432 mm) 10.75 inch (273 mm)
Width 21 inch (533 mm) 21 inch (533 mm) 21 inch (533 mm)
Depth 17.5 inch (444 mm) 17.5 inch (444 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - C4SP7731VBK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - CSP7836BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - C4RR307736SBK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 83.75 inch (2127 mm)
Width 30 inch (762 mm)
View Details
2 suppliers